EN
  • EN
  • DE

AR0522SRSM09SURA0-DR

Part No AR0522SRSM09SURA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Package / Case 52-LCC
Supplier Device Package 52-PLCC (12x12)
Base Product Number AR0522
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,680
Win Source Part Number 979925-AR0522SRSM09SURA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0522SRSM09SURA0-DR CAD Model

Description

The AR0522SRSM09SURA0-DR is a cutting-edge image sensor module from ON Semiconductor, designed to deliver superior image quality and performance for a wide range of applications. This sensor is part of ON Semiconductor's AR series, which is renowned for its high-resolution imaging capabilities and advanced pixel technology.

Key Features

  • Resolution: The AR0522 sensor boasts a 5-megapixel resolution, providing clear and detailed images for both still photography and video capture.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, it achieves a perfect balance between high resolution and sensitivity, ensuring excellent image quality even in low-light conditions.
  • Optical Format: The 1/2.5-inch optical format is a popular size that offers a good trade-off between compactness and image quality, making it suitable for a variety of applications including surveillance, automotive, and consumer electronics.
  • Frame Rate: High-speed frame rates enable smooth video capture and are particularly beneficial for applications requiring motion detection and tracking.
  • Interface: The sensor supports a MIPI CSI-2 interface, which is a widely used, high-speed protocol for transferring image data, ensuring compatibility with a broad range of processors and systems.

Applications

The versatility of the AR0522SRSM09SURA0-DR makes it ideal for a multitude of applications, including:

  • Security and surveillance cameras
  • Automotive in-cabin and rear-view cameras
  • Advanced driver-assistance systems (ADAS)
  • Drone and aerial photography
  • Industrial and medical imaging
  • Consumer electronics such as webcams and action cameras

Performance and Quality

ON Semiconductor's AR0522SRSM09SURA0-DR is designed to deliver high performance and reliability. The sensor's advanced features enable it to capture high-quality images with accurate color reproduction, providing users with a reliable imaging solution that meets the demands of various high-performance applications.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess