EN
  • EN
  • DE

AR0330CS1C12SPKA0-CP

Part No AR0330CS1C12SPKA0-CP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series -
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V
Package / Case 64-VFBGA, CSPBGA
Supplier Device Package 64-CSP (6.28x6.65)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0330
Moisture Sensitivity Level (MSL) 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000 pcs
Win Source Part Number 1381444-AR0330CS1C12SPKA0-CP
Ultra Librarian 3D Model Ultra Librarian AR0330CS1C12SPKA0-CP CAD Model

Description

ON Semiconductor AR0330CS1C12SPKA0-CP Digital Image Sensor

The ON Semiconductor AR0330CS1C12SPKA0-CP is a cutting-edge digital image sensor that provides superior imaging quality with its 3.4 Megapixel CMOS sensor. This high-performance sensor is designed to deliver crystal clear images in a variety of lighting conditions, making it an ideal choice for a wide range of applications, including security, surveillance, automotive, and industrial imaging systems.

With a 1/3-inch optical format and a pixel size of 2.2 μm, the AR0330CS1C12SPKA0-CP offers a perfect balance between high resolution and sensitivity. The sensor features ON Semiconductor's advanced pixel technology, which provides excellent low-light performance, and a dynamic range that ensures detailed images even in challenging lighting environments.

The sensor supports multiple frame rates, including 60 frames per second (fps) at full resolution, which allows for smooth video capture and the ability to slow down footage without losing clarity. Additionally, the AR0330CS1C12SPKA0-CP is capable of outputting data in various formats, such as RAW and YCbCr, giving users the flexibility to choose the best format for their specific application.

One of the standout features of this sensor is its on-chip binning and windowing capabilities, which enable it to provide not only high-resolution images but also to adapt to different field-of-view requirements. This versatility makes it an excellent choice for applications that require both wide-angle views and the ability to zoom in on specific areas without compromising image quality.

The AR0330CS1C12SPKA0-CP is designed with reliability in mind, featuring an operating temperature range that ensures consistent performance even in extreme conditions. Its compact design and low power consumption make it a convenient and energy-efficient option for portable and battery-powered devices.

In summary, the ON Semiconductor AR0330CS1C12SPKA0-CP digital image sensor is a powerful and versatile component that offers exceptional image quality, adaptability, and reliability for a variety of imaging applications.

You May Also Be Interested in

ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess