EN
  • EN
  • DE

M50230FP#DF1G

Part No M50230FP#DF1G
Manufacturer Renesas Electronics America
Catalog Image Sensors, Camera
Description 8M CMOS IMAGE SENSOR / Image Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 880700-M50230FP#DF1G
Ultra Librarian 3D Model Ultra Librarian M50230FP#DF1G CAD Model

Description

The 880700-M50230FP#DF1G is an optical image sensor designed for various applications in the field of sensors and transducers. Manufactured by Renesas Electronics America, this sensor is part of the active product lineup.

  • Packaging: Bulk
  • Standard Package: 1,000 pieces
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: 0000.00.0000
  • Application: Cameras and Image Sensors

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR IMAGE / CMOS with Processor Image Sensor 1280H x 720V 4.2µm x 4.2µm 96-CLGA
Lowest to $84.8682
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess