EN
  • EN
  • DE

MC74VHC1G66DFT4

Part No MC74VHC1G66DFT4
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description 5-V, 1: 1 (SPST), 1-channel analog switch 5-SC70 -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077915-MC74VHC1G66DFT4
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G66DFT4 CAD Model

Description

ON Semiconductor MC74VHC1G66DFT4 Analog Switch

The ON Semiconductor MC74VHC1G66DFT4 is a high-performance, single-pole, single-throw (SPST) analog switch designed for use in a wide range of applications. This versatile component is part of ON Semiconductor's VHC family, known for combining the advantages of CMOS and bipolar transistors to offer superior performance in signal switching.

Constructed with silicon gate CMOS technology, the MC74VHC1G66DFT4 ensures high-speed operation while maintaining low power dissipation. This makes it an ideal choice for power-sensitive designs. Its operating voltage range of 2V to 6V allows for flexible integration into various circuit designs, catering to both low and high-power requirements.

One of the key features of this analog switch is its high noise immunity and low power consumption. The device is characterized by a typical quiescent current of only 10nA, which is particularly beneficial for battery-operated devices where power efficiency is crucial. Additionally, the MC74VHC1G66DFT4 boasts a significant noise immunity consistent with the VHC logic family standards.

The MC74VHC1G66DFT4 is designed for multiplexing and signal gating applications. With its fast switching speeds, it is well-suited for tasks that require quick signal routing, such as analog-to-digital or digital-to-analog conversion, sample and hold circuits, and various types of signal processing. The device's low on-resistance ensures minimal signal distortion and provides a clear path for analog signals, making it an excellent choice for audio, video, and data transmission.

ON Semiconductor has packaged the MC74VHC1G66DFT4 in a space-saving 5-lead SC70 package, which is ideal for high-density mounting and is compatible with automated assembly processes. This compact form factor, combined with its robust design, makes the switch a practical solution for today's miniaturized electronic assemblies.

In summary, the ON Semiconductor MC74VHC1G66DFT4 analog switch is a reliable and efficient solution for designers looking to optimize their circuitry with a switch that offers high-speed performance, low power dissipation, and minimal signal distortion in a compact package.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess