EN
  • EN
  • DE

AR0132AT6R00XPEA0-DPBR

Part No AR0132AT6R00XPEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0132
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,600 pcs
Win Source Part Number 1381439-AR0132AT6R00XPEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0132AT6R00XPEA0-DPBR CAD Model

Description

The AR0132AT6R00XPEA0-DPBR is a cutting-edge imaging solution developed by ON Semiconductor, renowned for its high performance and versatility in a wide range of applications. This product is a CMOS digital image sensor that features a 1/3-inch optical format and provides a resolution of 1.2 megapixels. It is designed to deliver exceptional image quality with its advanced pixel technology, making it an ideal choice for automotive, surveillance, and industrial imaging applications.

Key Features

  • High Resolution: With a 1.2-megapixel count and a pixel size of 3.75 µm x 3.75 µm, the sensor captures detailed and sharp images.
  • Global Shutter: The global shutter feature ensures that all pixels are exposed simultaneously, eliminating motion artifacts and enabling crisp imaging of fast-moving objects.
  • Frame Rate: The sensor supports a maximum frame rate of 45 frames per second at full resolution, which can be increased by using windowing or binning functions.
  • Dynamic Range: The sensor boasts a dynamic range of 83 dB with linearity and low-noise performance, ensuring excellent image quality even in challenging lighting conditions.
  • On-Chip Features: On-chip features include automatic exposure control, automatic gain control, and automatic white balance, simplifying the camera design and image processing.

Applications

  • Automotive Advanced Driver Assistance Systems (ADAS)
  • Industrial machine vision systems
  • Surveillance and security cameras
  • Traffic management systems
  • License plate recognition systems

The AR0132AT6R00XPEA0-DPBR is engineered to operate in extreme temperature ranges, which is crucial for outdoor and automotive environments. Its robust design and reliability make it an excellent choice for developers looking to integrate high-quality imaging capabilities into their systems. With its superior performance and flexible application range, the AR0132AT6R00XPEA0-DPBR by ON Semiconductor stands out as a top-tier image sensor in the market.

You May Also Be Interested in

Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4025 $62.8050
5+ $25.7661 $128.8305
7+ $24.9609 $174.7263
10+ $24.1557 $241.5570
13+ $23.3506 $303.5578
17+ $20.9350 $355.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess