EN
  • EN
  • DE

AR0147ATSC00XUEA3-DPBR

Part No AR0147ATSC00XUEA3-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS with Processor Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tape & Reel (TR)
Type CMOS with Processor
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 80-LFBGA
Supplier Device Package 80-IBGA (9x9)
Temperature Range - Operating -40°C ~ 110°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 488-AR0147ATSC00XUEA3-DPBRTR
Standard Package 2,600
Win Source Part Number 971206-AR0147ATSC00XUEA3-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEA3-DPBR CAD Model

Description

The ON Semiconductor AR0147ATSC00XUEA3-DPBR is a cutting-edge CMOS digital image sensor that offers superior imaging performance for a variety of applications. This sensor is designed to deliver high-quality images with its 1/4-inch optical format and a resolution of 1.0 Megapixel (1280 x 800 pixels). The AR0147ATSC00XUEA3-DPBR is well-suited for industrial, automotive, security, and other imaging applications where clarity and precision are paramount.

Featuring ON Semiconductor's advanced pixel technology, this sensor achieves excellent low-light performance, which ensures clear and sharp images even in challenging lighting conditions. The sensor's high dynamic range capability allows it to capture details in both bright and dark areas of a scene, making it incredibly versatile for different environments.

The AR0147ATSC00XUEA3-DPBR operates at a maximum frame rate of 45 frames per second at full resolution, which can be increased by using windowing or binning for applications requiring faster frame rates. The sensor supports a variety of data interfaces, including MIPI CSI-2 and parallel, providing flexibility for system integration. Additionally, it features an on-chip automatic exposure control, automatic gain control, and automatic white balance, simplifying the camera design and reducing time-to-market for end products.

This sensor comes in a compact CSP-67 package, making it easy to integrate into space-constrained designs. It also supports a wide range of operating temperatures, which is essential for reliable performance in outdoor or industrial settings. The AR0147ATSC00XUEA3-DPBR is designed to meet the rigorous demands of the modern imaging market, offering both high performance and reliability.

Whether you're developing advanced driver-assistance systems (ADAS), drone cameras, or surveillance equipment, the ON Semiconductor AR0147ATSC00XUEA3-DPBR digital image sensor is an excellent choice that combines high-resolution imaging with a feature-rich design to empower your applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5798 $71.1596
4+ $29.1938 $116.7752
7+ $28.2813 $197.9691
9+ $27.3689 $246.3201
11+ $26.4564 $291.0204
15+ $23.7202 $355.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess