EN
  • EN
  • DE
  • IT

MAX17830GUN/V+

Part No MAX17830GUN/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Function Multi-Function Controller
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number MAX17830
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881219-MAX17830GUN/V+
Ultra Librarian 3D Model Ultra Librarian MAX17830GUN/V+ CAD Model

Description

The MAX17830GUN/V+ from Maxim Integrated is a high-performance battery management system (BMS) integrated circuit designed for use in electric vehicles, energy storage systems, and other applications requiring precise battery monitoring and management. This advanced IC is engineered to enhance the safety, efficiency, and longevity of lithium-ion battery packs, which are critical components in today's energy solutions.

Key Features

  • High Accuracy: The MAX17830GUN/V+ provides exceptional measurement accuracy for voltage, current, and temperature, ensuring reliable battery state-of-charge (SOC) and state-of-health (SOH) calculations.
  • Energy Optimization: With its sophisticated cell-balancing algorithms, it maximizes the energy utilization of each cell within a battery pack, leading to extended battery life and range.
  • Robust Communication: It features a robust daisy-chain communication interface that allows for scalable designs, connecting multiple ICs in series for monitoring large battery packs with high cell counts.
  • Advanced Diagnostics: The device includes comprehensive diagnostic capabilities to detect and report cell and system faults, enhancing the safety and reliability of the battery system.
  • Compact Design: Offered in a compact package, the MAX17830GUN/V+ saves valuable board space and simplifies the design of compact battery management systems.

Applications

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Systems
  • Industrial Power Management

The MAX17830GUN/V+ is a testament to Maxim Integrated's commitment to providing advanced integrated solutions for energy management. By integrating this IC into your battery management system, you can expect reliable performance, enhanced safety features, and a competitive edge in the management of high-performance battery packs.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official Maxim Integrated product datasheet for the MAX17830GUN/V+.

You May Also Be Interested in

Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0140 $70.0700
12+ $11.4987 $137.9844
18+ $11.1394 $200.5092
24+ $10.7801 $258.7224
32+ $10.4207 $333.4624
42+ $9.3426 $392.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess