EN
  • EN
  • DE
  • IT

S982T-GS08

Part No S982T-GS08
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 311103-S982T-GS08
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S982T-GS08 CAD Model

Description

The S982T-GS08 is a transient voltage suppressor (TVS) diode manufactured by Vishay. This device is specifically designed to protect sensitive electronic components from damage caused by voltage transients such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Data Line Protection: Commonly used to protect data lines like USB, Ethernet, RS-485 from ESD and surge events.
  • Power Supply Protection: Protects power supplies from voltage surges and transients, ensuring stable operation.
  • Automotive Electronics: Safeguards automotive electronic control units (ECUs) and sensors from voltage transients in harsh automotive environments.
  • Industrial Equipment: Provides transient voltage protection for industrial control systems, programmable logic controllers (PLCs), and other industrial automation equipment.
  • Consumer Electronics: Used in smartphones, tablets, and other consumer devices to protect against ESD and other voltage transients.

Features

  • Low Clamping Voltage: Effectively limits the voltage across the protected circuit during transient events, preventing damage.
  • Fast Response Time: Quickly responds to transient events, ensuring rapid protection of sensitive components.
  • High Surge Capability: Can withstand high surge currents without degradation or failure.
  • Small Footprint: Available in compact surface-mount packages, saving valuable board space.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage due to voltage transients, improving overall system reliability and reducing downtime.
  • Reduced Warranty Claims: Minimizes failures caused by overvoltage events, leading to lower warranty costs.
  • Extended Product Lifespan: Safeguards sensitive components, extending the lifespan of electronic products.
  • Improved System Performance: Ensures stable operation of electronic circuits by preventing transient-induced disruptions.
  • Cost-Effective Protection: Provides a simple and affordable solution for protecting against voltage transients.

Additional Details

The S982T-GS08 is typically available in an SMB (DO-214AA) package. Key electrical characteristics include a reverse standoff voltage (VRWM), a breakdown voltage (VBR), and a peak pulse power (PPP). It is imperative to consult the official Vishay datasheet for the most accurate and current information, as these values can vary depending on the specific model revision. The device features a glass passivated junction for superior reliability and performance. Considerations for PCB layout and soldering are crucial for optimal functionality and should be reviewed from the datasheet. Always verify the marking code on the component with the datasheet specifications to guarantee proper identification and application.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
OKI/Metcal
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess