EN
  • EN
  • DE

PCA9514AD,112

Part No PCA9514AD,112
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 1.9pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 3.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 1086757-PCA9514AD,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9514AD,112 CAD Model

Description

Product Overview: PCA9514AD,112

The PCA9514AD,112 is a robust I²C and SMBus repeater device designed by NXP Semiconductors, a leader in the technology industry. This integrated circuit is engineered to enhance the capabilities of I²C systems by allowing the extension of the bus length, increasing the number of devices connected, and improving the reliability of signal integrity in challenging electrical environments.

Key Features

  • Bus Buffering: The PCA9514AD,112 provides two bidirectional buffering channels, each with its own set of unique features. This ensures that the input SDA and SCL lines are isolated from the output, preventing any problematic loading conditions.
  • Extended Range: With this repeater, the operational range of the I²C bus system can be significantly extended, allowing for greater flexibility in system design and the capacity to drive longer bus lines.
  • Higher Device Connection: It supports the connection of more devices on the bus, which is particularly useful for complex systems that require numerous sensors, memories, or other I²C-compatible components.
  • Hot-Swap Capability: The PCA9514AD,112 has been designed with hot-swap capabilities, meaning it can be added or removed from a live backplane without shutting down the system, enhancing serviceability and uptime.
  • Low Standby Current: It boasts a low standby current, making it an energy-efficient choice for power-sensitive applications.

Applications

The PCA9514AD,112 is particularly suited for applications where the I²C bus needs to be distributed across multiple boards or extended distances. This includes:

  • Server motherboards and telecommunications
  • Industrial control systems
  • Medical equipment
  • Automotive networks

Technical Specifications

The PCA9514AD,112 operates over a wide supply voltage range of 2.3V to 5.5V and is available in a compact SO8 package. It is compliant with I²C-bus specification and supports standard mode, fast mode, and fast-mode plus. The device also features an active-high repeater enable input which can isolate the input from the output when not enabled.

For those looking to enhance their I²C or SMBus systems with a reliable and efficient solution, the PCA9514AD,112 from NXP is an excellent choice that combines performance with practicality.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1842 $50.9472
39+ $2.6126 $101.8914
60+ $2.5310 $151.8600
82+ $2.4494 $200.8508
106+ $2.3677 $250.9762
142+ $2.1228 $301.4376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,398 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess