EN
  • EN
  • DE

P2040NXE1FLB

Part No P2040NXE1FLB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 667MHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Part Status Obsolete
Core Processor PowerPC e500mc
Speed 667MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929818-P2040NXE1FLB
Ultra Librarian 3D Model Ultra Librarian P2040NXE1FLB CAD Model

Description

NXP P2040NXE1FLB Product Overview

The NXP P2040NXE1FLB is a high-performance, power-efficient, multi-core processor designed to meet the rigorous demands of networking, telecommunications, and industrial applications. This processor is part of NXP's QorIQ P2 series, which features dual- and quad-core configurations, offering a blend of processing prowess and energy efficiency for a wide array of computing tasks.

Key Features

  • Core: The P2040NXE1FLB boasts a quad-core processor with Power Architecture e500mc cores, each capable of running up to 1.2 GHz, providing a balance of performance and power consumption.
  • Cache: It includes a 128 KB L2 cache per core, with a shared 512 KB L3 cache, optimizing data access speeds and processing efficiency.
  • Connectivity: With an integrated memory controller supporting DDR3 and DDR3L memory, the processor ensures fast and reliable data transfer. Additionally, it features a wealth of high-speed connectivity options, including two Gigabit Ethernet controllers, PCI Express® lanes, USB 2.0 ports, and SATA 2.0 interfaces.
  • Security: The P2040NXE1FLB is equipped with a security engine that supports a range of encryption and hashing algorithms, ensuring secure data transactions and system integrity.
  • Power Management: NXP's advanced power management technology allows for dynamic power savings and temperature management, extending the life of the processor and the systems it powers.

Applications

The versatile nature of the P2040NXE1FLB makes it suitable for a variety of applications, including:

  • Enterprise and service provider networking equipment
  • Industrial control and automation systems
  • Wireless infrastructure
  • High-performance computing
  • Storage systems and servers

Environmental and Quality Certifications

The NXP P2040NXE1FLB processor is designed with environmental responsibility in mind, complying with RoHS and lead-free standards. It also meets or exceeds industry standards for quality and reliability, ensuring a dependable solution for critical systems.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess