EN
  • EN
  • DE

FT2232HL-REEL

Part No FT2232HL-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HS DUAL UART/FIFO 64-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel - TR
Status Active
Protocol USB
Purpose Bridge, USB to UART,FIFO
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 70mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP
Win Source Part Number 119069-FT2232HL-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FT2232HL-REEL CAD Model

Description

The FT2232HL-REEL is a versatile dual-channel USB to serial/FIFO (First In, First Out) interface device from FTDI's highly regarded product line. This integrated circuit is designed to facilitate USB connectivity in applications requiring serial and parallel I/O interfaces with minimum fuss and maximum efficiency.

The FT2232HL-REEL offers an impressive array of features that make it a go-to solution for developers looking to integrate USB functionality into their designs. It boasts two multi-protocol synchronous serial engines (MPSSEs) which allow for emulation of JTAG, I2C, SPI, and other synchronous serial protocols. This flexibility makes the device suitable for a wide range of applications in the fields of communication, industrial control, and instrumentation.

The device operates at USB 2.0 Hi-Speed (480 Mb/s) and is also backward compatible with USB 1.1 Full-Speed (12 Mb/s). It supports various transfer data rates for UART (300 baud to 12 Mbaud) and FIFO modes, providing the necessary versatility for high-speed data transfer and communication tasks.

The FT2232HL-REEL comes in a compact, lead-free 64-pin LQFP package, which is ideal for space-constrained applications. It is also supplied on a reel, making it suitable for high-volume production. The device is fully compliant with RoHS regulations, ensuring that it meets global environmental standards and is suitable for use in a wide variety of markets.

With integrated EEPROM, on-chip clock generation, and FTDI's royalty-free drivers, the FT2232HL-REEL simplifies design and reduces time to market. It is supported by FTDI’s comprehensive website which includes driver support for multiple platforms, application notes, and technical assistance, ensuring that developers have all the resources they need to successfully integrate the FT2232HL-REEL into their projects.

Whether you're designing a sophisticated industrial interface, a robust communication device, or a bespoke serial connectivity solution, the FT2232HL-REEL by FTDI is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9476 $59.7904
9+ $12.2647 $110.3823
13+ $11.8815 $154.4595
18+ $11.4982 $206.9676
23+ $11.1149 $255.6427
31+ $9.9651 $308.9181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,003 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess