EN
  • EN
  • DE

MCIMX503EVM8B

Part No MCIMX503EVM8B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX50 Applications Processors for Consumer Products | IC MPU I.MX50 800MHZ 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Temperature Range - Operating -20°C ~ 70°C
Security Features Boot Security, Cryptography, Secure JTAG
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Family Part Number MCIMX503
Manufacturer Pack Quantity 270
MSL Level 3 (168 Hours)
Win Source Part Number 1220756-MCIMX503EVM8B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX503EVM8B CAD Model

Description

Product Overview: MCIMX503EVM8B

The MCIMX503EVM8B is a state-of-the-art microprocessor from NXP Semiconductors, designed to deliver superior performance and efficiency for a wide range of applications. This product is part of the i.MX50 family, which is known for its advanced multimedia, connectivity, and power management features. It is particularly well-suited for use in eReaders, industrial control, medical devices, and other smart systems that require a high level of integration and energy efficiency.

Key Features

  • Processor Core: The MCIMX503EVM8B is built around an ARM Cortex-A8 core, which operates at a speed of up to 800 MHz. This core provides the computational power necessary to handle complex tasks and enables the smooth operation of the operating system and applications.
  • Graphics: It includes an integrated 2D and 3D graphics processor, which allows for rich graphical user interfaces and immersive visual experiences. This makes it ideal for devices where user interaction and display quality are critical.
  • Memory: With support for various types of external memory, including DDR2 and LPDDR2, the MCIMX503EVM8B ensures flexible memory solutions to meet the requirements of diverse applications.
  • Connectivity: A range of connectivity options is available, including high-speed USB 2.0, UART, SPI, and I2C interfaces. This connectivity allows for easy integration with peripherals and other components in complex systems.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring dynamic voltage and frequency scaling, as well as a range of low-power modes. This helps to extend battery life in portable devices and reduce energy consumption in all applications.
  • Package: It is offered in a 529-pin BGA package, which provides a compact footprint for space-constrained applications while still allowing for sufficient I/O and interface options.

Applications

The versatility of the MCIMX503EVM8B makes it suitable for a variety of applications, including but not limited to:

  • Portable and wearable devices
  • eReaders and educational electronics
  • Industrial control systems
  • Medical monitoring and diagnostic equipment
  • Smart home devices and IoT solutions

With its combination of performance, graphics capabilities, and energy efficiency, the MCIMX503EVM8B from NXP is an excellent choice for designers looking to create sophisticated and user-friendly electronic products.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6380 $67.6380
3+ $55.4978 $166.4934
4+ $53.7629 $215.0516
5+ $52.0293 $260.1465
6+ $50.2945 $301.7670
8+ $45.0924 $360.7392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess