EN
  • EN
  • DE

MIMXRT1011CAE4A

Part No MIMXRT1011CAE4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 80FQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 400MHz External Program Memory 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1010
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Type External Program Memory
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 15x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MIMXRT1011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992
HTSUS 8542.31.0001
Other Names 935389372557,568-MIMXRT1011CAE4A
Standard Package 96
Win Source Part Number 1078842-MIMXRT1011CAE4A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1011CAE4A CAD Model

Description

The NXP MIMXRT1011CAE4A is a high-performance microcontroller designed to elevate the capabilities of industrial, IoT, and automotive applications. As a part of NXP's renowned i.MX RT series, this device is engineered to bridge the gap between high-end MCUs and low-end applications processors, providing a wealth of features and capabilities.

Key Features

  • Core: Based on the ARM Cortex-M7 core, the MIMXRT1011CAE4A operates at a remarkable speed of up to 500 MHz, delivering the computational power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with 128KB of on-chip SRAM, which is expandable via external memory interfaces, ensuring ample space for applications and data handling.
  • Connectivity: With a range of communication interfaces, including CAN, I2C, UART, SPI, and USB, this microcontroller facilitates versatile connectivity options for various peripherals and systems.
  • Integration: The integration of an ADC (Analog-to-Digital Converter) and PWM (Pulse Width Modulation) modules make it an ideal choice for real-time control applications that require precise analog signal processing and motor control.
  • Energy Efficiency: Despite its high performance, the MIMXRT1011CAE4A is designed for energy efficiency, featuring low-power modes to reduce power consumption during idle or standby states.

Applications

The versatility of the MIMXRT1011CAE4A makes it suitable for a wide range of applications, including but not limited to industrial automation, motor control, IoT edge computing, and smart home devices. Its high-speed operation and connectivity options also make it an excellent choice for audio and voice processing tasks, as well as sophisticated human-machine interfaces (HMIs).

Development Support

NXP provides comprehensive development support for the MIMXRT1011CAE4A microcontroller through software development kits (SDKs), reference designs, and a strong community of developers. This ensures a smooth development process, from prototyping to production, and enables designers to fully exploit the capabilities of this powerful MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0259 $56.1813
16+ $6.5854 $105.3664
24+ $6.3796 $153.1104
33+ $6.1738 $203.7354
42+ $5.9680 $250.6560
57+ $5.3506 $304.9842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess