EN
  • EN
  • DE

KMPC8358EZQAGDDA

Part No KMPC8358EZQAGDDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 668BGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 400MHz 1.8V/2.5V/3.3V 668-Pin BGA Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package 668-BBGA Exposed Pad
Manufacturer Package 668-PBGA-PGE (29x29)
Additional Interfaces DUART, HDLC, I2C, PCI, SPI, UART
Win Source Part Number 789276-KMPC8358EZQAGDDA
Popularity Medium
Supply and Demand Status Limited
Family Name KMPC8358E
Introduction Date August 03, 2007
ECCN 5A002
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMPC8358EZQAGDDA CAD Model

Description

The NXP KMPC8358EZQAGDDA is a high-performance, power-efficient integrated processor that is part of the PowerQUICC II Pro family. Designed to meet the needs of networking and communication systems, this processor is built on Power Architecture technology and is optimized for embedded applications that require a high level of integration and broadband processing capabilities.

Key Features

  • Core: e300c3 PowerPC core with speeds up to 400 MHz, providing a balance of performance and power consumption.
  • Memory Support: Integrated memory controller supporting DDR2 and DDR SDRAMs, enabling fast and flexible memory configurations.
  • Connectivity: Multiple communication interfaces including Gigabit Ethernet, USB 2.0, PCI Express, and Serial RapidIO, for versatile connectivity options.
  • Security: Advanced security features with encryption and decryption engines for secure data processing and communication.
  • Integrated Peripherals: A rich set of integrated peripherals to reduce system complexity and cost.

Applications

The KMPC8358EZQAGDDA is ideal for a variety of applications, particularly in the networking and communications sector. It is well-suited for:

  • Enterprise and home gateway routers
  • Switches and wireless access points
  • Network attached storage devices
  • Integrated access devices
  • Industrial control systems

Technical Specifications

Attribute Details
CPU Core e300c3 PowerPC
Operating Frequency Up to 400 MHz
Memory Type DDR2, DDR SDRAM
Networking Interfaces Gigabit Ethernet, Serial RapidIO
Security Features Encryption and decryption engines
Package 740-PBGA

The KMPC8358EZQAGDDA processor from NXP is a robust solution for developers looking to integrate a powerful and efficient processor into their embedded system designs. With its extensive feature set and connectivity options, this processor is sure to enhance the performance and capabilities of a wide range of applications.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
IBM
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess