EN
  • EN
  • DE

DS25MB100TSQX/NOPB

Part No DS25MB100TSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DS25MB100 2.5 Gbps 2:1/1:2 CML Mux/Buffer With Transmit Pre-Emphasis and Receive Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, Multiplexer
Input CML
Output CML
Data Rate (Maximum) 2.5Gbps
Delay Time 1.0ns
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 1169174-DS25MB100TSQX/NOPB
Manufacturer Homepage www.ti.com
Family Name DS25MB100
Introduction Date September 01, 2006
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS25MB100TSQX/NOPB CAD Model

Description

Introducing the DS25MB100TSQX/NOPB from Texas Instruments

The DS25MB100TSQX/NOPB is a cutting-edge signal conditioning buffer from the renowned semiconductor manufacturer, Texas Instruments. This device is designed specifically to enhance the signal integrity of high-speed differential signals. It is a perfect solution for applications that require the transmission of data over long distances or through noisy environments with minimized signal degradation.

Key Features

  • High-Speed Differential Signaling: The DS25MB100TSQX/NOPB supports high-speed data rates, making it ideal for demanding applications that require fast data transfer rates without compromising signal quality.
  • Signal Conditioning: With its advanced signal conditioning capabilities, this device can reduce jitter and improve the eye pattern of received signals, thus enhancing overall data integrity.
  • Low Power Consumption: Designed for efficiency, the DS25MB100TSQX/NOPB operates with a low power consumption, which is critical for energy-sensitive applications.
  • Hot-Plug Capability: The device is equipped with hot-plug protection, allowing for the safe insertion and removal of components in live systems without causing damage or data loss.
  • Flexibility: The DS25MB100TSQX/NOPB is versatile and can be used in various applications and industries, including telecommunications, computing, and industrial automation.

Applications

With its robust design and signal enhancement features, the DS25MB100TSQX/NOPB is suitable for a wide range of applications. These include:

  • Backplane and cable extenders
  • High-speed data acquisition systems
  • Serial digital interface (SDI) video
  • High-resolution video displays
  • Networking and telecommunications equipment
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS25MB100TSQX/NOPB is no exception. It is built to meet high industry standards, ensuring reliability and performance in even the most challenging environments. The device comes in a compact, surface-mount package, making it easy to integrate into various designs without taking up excessive space on the PCB.

For designers and engineers looking for a reliable solution to maintain signal integrity across long distances and through challenging conditions, the DS25MB100TSQX/NOPB from Texas Instruments is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0818 $56.5726
16+ $6.6313 $106.1008
24+ $6.4240 $154.1760
33+ $6.2168 $205.1544
42+ $6.0096 $252.4032
56+ $5.3879 $301.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess