EN
  • EN
  • DE

DS25BR101TSDX

Part No DS25BR101TSDX
Manufacturer National Semiconductor (TI)
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169157-DS25BR101TSDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS25BR101TSDX CAD Model

Description

The DS25BR101TSDX from Texas Instruments (formerly National Semiconductor) is a 2.5 Gbps 1-channel buffer/repeater designed for high-speed signal transmission over various interconnect media. It's primarily used to extend the reach and improve the signal integrity of data links. This device employs a differential signaling technique, ensuring robust performance in noisy environments.

Applications:

  • Backplane Interconnects: Used in server and storage systems to improve signal quality over long backplane traces.
  • Cable Extension: Extends the reach of cables in data centers and communication systems.
  • Video Distribution: Employed in video systems to transmit high-definition video signals over longer distances without degradation.
  • Storage Area Networks (SAN): Enhances signal integrity in SAN environments.
  • High-Speed Serial Data Transmission: General purpose repeater for any application requiring reliable transmission of serial data up to 2.5 Gbps.

Features:

  • Data Rate: Supports data rates up to 2.5 Gbps.
  • Differential Signaling: Utilizes differential signaling for high noise immunity.
  • Low Power Consumption: Designed for efficient power usage.
  • Input Equalization: Includes input equalization to compensate for channel losses.
  • Output Pre-emphasis: Features output pre-emphasis to further improve signal integrity.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Reach: Extends the usable distance of high-speed data links.
  • Improved Signal Integrity: Enhances signal quality by reducing jitter and ISI (Inter-Symbol Interference).
  • Reduced Bit Error Rate (BER): Lowers the BER, leading to more reliable data transmission.
  • System Cost Savings: Reduces the need for expensive, high-quality cables.
  • Design Flexibility: Offers flexibility in system design by allowing for longer trace lengths or cable runs.

Additional Details:

The DS25BR101TSDX operates from a single 3.3V power supply. It incorporates adaptive equalization to compensate for signal loss in the transmission medium. This equalization is adjustable, allowing for optimization based on the specific application. The device also includes pre-emphasis, which further enhances signal quality. The operating temperature range is typically -40°C to +85°C. This part comes in a TQFN package. The input impedance is 100 ohms differential, and the output impedance is also 100 ohms differential.

The device is designed to be transparent to the data stream, meaning it does not alter the data being transmitted. It simply amplifies and reshapes the signal to improve its quality. The DS25BR101TSDX is commonly used with various serial protocols, including PCI Express, SATA, and Gigabit Ethernet. Its robust performance and compact size make it suitable for a wide range of applications requiring high-speed data transmission.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3268 $75.9804
6+ $20.7819 $124.6914
9+ $20.1317 $181.1853
12+ $19.4825 $233.7900
16+ $18.8334 $301.3344
21+ $16.8849 $354.5829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess