EN
  • EN
  • DE

MCIMX6Y2CVM08AA

Part No MCIMX6Y2CVM08AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6ULL 800 MHZ INDUSTRIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 792MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A7
Speed 792MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13377, 935340995557
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884034-MCIMX6Y2CVM08AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y2CVM08AA CAD Model

Description

Product Overview: MCIMX6Y2CVM08AA

The MCIMX6Y2CVM08AA is a high-performance, energy-efficient processor from the i.MX 6 series, designed and manufactured by NXP Semiconductors. This advanced system-on-chip (SoC) is based on the ARM Cortex-A9 architecture and is tailored for a wide range of multimedia and display applications, including smart devices, automotive infotainment systems, and industrial control panels.

Key Features

  • Core: The processor features a single ARM Cortex-A9 core running at speeds of up to 800 MHz, delivering the perfect balance between processing power and power consumption.
  • Graphics: It comes equipped with a 3D graphics processor that supports OpenGL ES 2.0, enabling advanced graphics and smooth user interfaces.
  • Memory: The MCIMX6Y2CVM08AA supports various types of memory, including DDR3, DDR3L, LPDDR2, and LPDDR3, providing flexibility in system design.
  • Connectivity: This processor offers a range of connectivity options, such as high-speed USB 2.0, I2C, SPI, and UART, making it ideal for connecting a variety of peripherals and devices.
  • Video Processing: It boasts powerful video processing capabilities, supporting 1080p video decoding and encoding, which is essential for multimedia applications.
  • Audio: With its integrated audio codec, the chip provides high-quality audio output, suitable for applications requiring superior sound performance.

Applications

The versatility of the MCIMX6Y2CVM08AA allows it to be used in a multitude of applications. Its robust multimedia features make it an ideal choice for:

  • Advanced user interfaces in automotive infotainment systems
  • Interactive kiosks and point-of-sale terminals
  • Portable medical devices with complex graphical requirements
  • Industrial automation systems with human-machine interfaces (HMIs)
  • Home automation and smart energy solutions

Advantages

Choosing the MCIMX6Y2CVM08AA for your product design brings several advantages, including reduced system power consumption, a rich set of peripherals for enhanced connectivity, and the ability to create visually stunning and responsive interfaces. Its support for a range of operating systems, including Linux and Android, allows for flexible software development and deployment.

You May Also Be Interested in

IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess