EN
  • EN
  • DE

MCIMX7D3EVK10SD

Part No MCIMX7D3EVK10SD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX7D 1.0GHZ 488TFBGA / ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 488-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX7D
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, MIPI
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1) , USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 488-TFBGA
Supplier Device Package 488-TFBGA (12x12)
Additional Interfaces AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Base Product Number MCIMX7
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1337714-MCIMX7D3EVK10SD
Ultra Librarian 3D Model Ultra Librarian MCIMX7D3EVK10SD CAD Model

Description

The MCIMX7D3EVK10SD is a state-of-the-art system-on-chip (SoC) product from NXP Semiconductors, designed for a wide range of applications with a focus on Internet of Things (IoT), automotive, and industrial markets. This powerful SoC is part of the i.MX 7Dual family, which is known for its high-performance processing capabilities, energy efficiency, and versatile multimedia features.

Key Features

  • Dual-Core Performance: At the heart of the MCIMX7D3EVK10SD lies a dual-core ARM Cortex-A7 processor, which provides a perfect balance between high performance and power conservation, making it ideal for both demanding and portable applications.
  • Real-time Processing: The inclusion of a Cortex-M4 core allows for real-time processing, which is crucial for time-sensitive tasks in embedded systems.
  • Advanced Multimedia: With its integrated multimedia capabilities, including 2D and 3D graphics accelerators, the SoC is well-suited for applications that require advanced visual displays.
  • Connectivity: The SoC boasts a range of connectivity options, including Gigabit Ethernet, dual CAN bus interfaces, and multiple USB ports, ensuring versatile communication with peripherals and networks.

Applications

The MCIMX7D3EVK10SD is designed for a variety of applications, including:

  • Industrial HMI and control systems
  • Automotive infotainment and telematics
  • Smart home devices and gateways
  • Healthcare and medical equipment
  • Energy and utility monitoring systems

Development Support

Developers can take advantage of the extensive support provided by NXP for the MCIMX7D3EVK10SD, including development tools, software, and documentation. The platform is also supported by a vibrant community and a range of third-party resources, making it easier to bring products to market quickly and efficiently.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MCIMX7D3EVK10SD is no exception. It is built to meet the demands of the most challenging environments, ensuring long-term performance and stability for critical applications.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9166 $65.8332
4+ $27.0085 $108.0340
6+ $26.1645 $156.9870
8+ $25.3205 $202.5640
11+ $24.4764 $269.2404
14+ $21.9444 $307.2216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess