EN
  • EN
  • DE

PI2DPX1217XUAEX

Part No PI2DPX1217XUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY X2-QFN2845-32 T&R / Buffer, ReDriver 4 Channel 10Gbps 32-X2QFN (2.85x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications DisplayPort, USB Type C
Output Differential
Data Rate (Max) 10Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-XFQFN Exposed Pad
Supplier Device Package 32-X2QFN (2.85x4.5)
Standard Package 3,500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337888-PI2DPX1217XUAEX
Ultra Librarian 3D Model Ultra Librarian PI2DPX1217XUAEX CAD Model

Description

Overview of PI2DPX1217XUAEX

The PI2DPX1217XUAEX is a state-of-the-art high-speed signal switching solution from Diodes Incorporated, designed to meet the needs of modern computing and multimedia applications. This product is part of Diodes Incorporated's expansive portfolio of semiconductor components, which are known for their reliability and performance.

Key Features

  • High-Speed Performance: The PI2DPX1217XUAEX is engineered for incredibly fast data transfer rates, making it an ideal choice for applications requiring rapid data processing and transmission.
  • Signal Integrity: With its advanced design, this switch maintains signal integrity even at high speeds, ensuring that data is transmitted accurately and without loss.
  • Low Power Consumption: Efficiency is a hallmark of this product, as it is designed to operate with minimal power consumption, reducing the overall energy footprint of the systems in which it is used.
  • Compact Footprint: Housed in a space-saving package, the PI2DPX1217XUAEX is perfect for integration into systems where real estate is at a premium.
  • Versatility: Its versatile design allows it to be used in a variety of applications, from consumer electronics to enterprise computing systems.

Applications

The PI2DPX1217XUAEX is suitable for a wide range of applications, including:

  • High-performance computing platforms
  • Advanced multimedia systems
  • High-speed data storage and retrieval systems
  • Signal routing in networking equipment
  • USB and other interface applications requiring high-speed data transfer

Quality and Reliability

Diodes Incorporated is committed to delivering products that stand the test of time. The PI2DPX1217XUAEX is built to the highest quality standards, ensuring that it will reliably perform in even the most demanding environments. With its robust construction and tested reliability, this product is an excellent choice for designers seeking a dependable high-speed switching solution.

Conclusion

The PI2DPX1217XUAEX from Diodes Incorporated represents a blend of performance, efficiency, and compact design. Whether for high-speed computing, multimedia, or networking applications, this switch is engineered to facilitate rapid data exchange while maintaining signal integrity, making it a top choice for cutting-edge electronic designs.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9999 $51.9987
31+ $3.2820 $101.7420
48+ $3.1794 $152.6112
66+ $3.0769 $203.0754
85+ $2.9743 $252.8155
113+ $2.6666 $301.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,701 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess