EN
  • EN
  • DE

MCP3301T-BI/MS

Part No MCP3301T-BI/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 13BIT SAR 8MSOP / 13 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tape & Reel (TR)
Number of Bits 13
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number MCP3301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3301TBI/MS,MCP3301T-BI/MS-NDR
Standard Package 2,500
Win Source Part Number 991600-MCP3301T-BI/MS
Ultra Librarian 3D Model Ultra Librarian MCP3301T-BI/MS CAD Model

Description

Microchip Technology MCP3301T-BI/MS Product Overview

The MCP3301T-BI/MS is a high-performance, 13-bit analog-to-digital converter (ADC) from Microchip Technology, designed to deliver precision and efficiency in a compact form factor. This device is a part of Microchip's extensive range of ADCs, which are well-regarded for their reliability and performance in various applications.

Key Features

  • Resolution: The MCP3301T-BI/MS offers a 13-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: It features a high sampling rate, ensuring timely data acquisition for real-time processing applications.
  • Interface: This ADC utilizes a Serial Peripheral Interface (SPI), enabling easy integration with most microcontrollers and digital systems.
  • Supply Voltage: Operating on a single 2.7V to 5.5V supply, it offers flexibility in various power environments, making it suitable for both portable and fixed power applications.
  • Package: Housed in a space-saving 10-pin MSOP (Mini Small Outline Package), the MCP3301T-BI/MS is ideal for space-constrained applications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments.

Applications

The MCP3301T-BI/MS ADC is versatile and can be used across a wide array of industries and applications. It is particularly well-suited for:

  • Data acquisition systems
  • Battery-powered devices
  • Industrial automation and process control
  • Medical instruments
  • Automotive control systems

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP3301T-BI/MS ADC is backed by Microchip's robust technical support and documentation, ensuring that developers have access to the resources they need to integrate the device into their designs successfully.

In sum, the MCP3301T-BI/MS from Microchip Technology is a versatile, high-resolution ADC that offers a perfect balance of performance, power efficiency, and size, making it an excellent choice for a wide range of precision analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3055 $50.4440
20+ $5.1737 $103.4740
30+ $5.0121 $150.3630
42+ $4.8504 $203.7168
54+ $4.6887 $253.1898
72+ $4.2037 $302.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess