EN
  • EN
  • DE

MAX5138BGTE+T

Part No MAX5138BGTE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Differential Output No
Interface I2C, Parallel, SPI, Serial
Max Operating Temperature 105 °C
Max Power Dissipation 1.1765 W
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of D/A Converters 1
Number of DAC Channels 1
Number of Pins 16
Output Type Voltage
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Settling Time 5 µs
Supply Type Analog, Digital
Win Source Part Number 1145299-MAX5138BGTE+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5138BGTE+T CAD Model

Description

Product Overview: MAX5138BGTE+T from Maxim Integrated

The MAX5138BGTE+T by Maxim Integrated is a high-performance, low-power, 16-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This device is ideal for a wide range of applications, including industrial control systems, automatic test equipment, and high-resolution data acquisition systems where space is at a premium and power efficiency is crucial.

With an integrated precision voltage reference, the MAX5138BGTE+T ensures stability and reduces the need for external components. The DAC operates from a single 2.7V to 5.5V power supply, making it versatile for various power environments. Its serial interface is SPI/QSPI/MICROWIRE compatible, which allows for easy integration into existing digital systems.

The MAX5138BGTE+T features a flexible reference input, allowing users to configure the device for unipolar or bipolar operation. This flexibility, combined with its high resolution, makes the DAC suitable for generating complex waveforms and precise control signals.

One of the key advantages of this DAC is its power-saving capabilities. It includes a power-down mode that significantly reduces the power consumption when the device is not in use, which is critical for battery-operated and power-sensitive applications.

The MAX5138BGTE+T is available in a 24-pin TQFN package and is specified over the extended -40°C to +125°C temperature range. Its thermal performance is enhanced by the exposed pad on the package, which aids in heat dissipation during operation.

Maxim Integrated's commitment to quality ensures that the MAX5138BGTE+T meets the stringent requirements for reliability and performance. This DAC provides designers with a solution that combines high precision, low power consumption, and compact form factor, making it an excellent choice for sophisticated analog output applications.

Overall, the MAX5138BGTE+T stands out for its integration of advanced features in a small footprint, offering system designers a powerful tool to improve their analog output capabilities without compromising on space or power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7875 $58.9375
11+ $9.6718 $106.3898
17+ $9.3696 $159.2832
23+ $9.0673 $208.5479
29+ $8.7651 $254.1879
39+ $7.8584 $306.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,025 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess