EN
  • EN
  • DE

AD7862BRZ-10REEL

Part No AD7862BRZ-10REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number AD7862
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7862BRZ-10REEL-ADTR-ND,2156-AD7862BRZ-10REEL,AD7862BRZ-10REEL-ND,AD7862BRZ-10REELCT,ANAANAAD7862BRZ-10REEL,AD7862BRZ-10REELDKR,AD7862BRZ-10REELTR
Standard Package 1,000
Win Source Part Number 1133635-AD7862BRZ-10REEL
Ultra Librarian 3D Model Ultra Librarian AD7862BRZ-10REEL CAD Model

Description

The AD7862BRZ-10REEL is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the field of precision electronic components. This product is designed for applications that require fast, accurate, and reliable digital conversion of analog signals. It is commonly used in medical instrumentation, industrial control systems, and data acquisition devices.

Key Features

  • Dual 12-Bit ADC: The device contains two independent 12-bit ADCs, providing simultaneous sampling and conversion of two analog channels.
  • High-Speed Conversion: With a conversion rate of 10 MSPS (mega samples per second), the AD7862BRZ-10REEL ensures rapid data processing, making it suitable for high-speed applications.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low power consumption that minimizes thermal impact and power-related costs.
  • Wide Input Range: The ADC supports a wide analog input range, providing flexibility in interfacing with various sensors and signal sources.
  • On-Chip Track/Hold: The on-chip track/hold functionality simplifies the design and reduces the need for external components.
  • Serial Interface: The device includes a serial interface for easy integration with microprocessors and digital systems.
  • Surface Mount Package: The AD7862BRZ-10REEL comes in a compact surface mount package, making it ideal for space-constrained applications.

Applications

The versatility and precision of the AD7862BRZ-10REEL make it an excellent choice for a wide range of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation and Measurement Devices

Ordering Information

The product is available in a tape and reel format, denoted by the 'REEL' suffix, facilitating automated assembly processes for high-volume production requirements. The AD7862BRZ-10REEL is a testament to Analog Devices Inc.'s commitment to providing advanced electronic components that meet the stringent demands of modern technology.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess