EN
  • EN
  • DE

ADS114S08BIPBSR

Part No ADS114S08BIPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 4k
Number of Inputs 12
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting SMD (SMT)
Base Product Number ADS114S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50714-6,ADS114S08BIPBSR-ND,296-50714-2,296-50714-1
Standard Package 1,000
Win Source Part Number 1139557-ADS114S08BIPBSR
Ultra Librarian 3D Model Ultra Librarian ADS114S08BIPBSR CAD Model

Description

Product Overview: Texas Instruments ADS114S08BIPBSR

The ADS114S08BIPBSR is a precision, integrated data acquisition system (IDAC) from Texas Instruments, designed to provide a comprehensive solution for demanding sensor measurement applications. This high-performance, 16-bit analog-to-digital converter (ADC) is part of the ADS114S08 family and is specifically tailored for precision sensing and data acquisition in a variety of industries including industrial, medical, and scientific instrumentation.

Key Features

  • Multichannel Inputs: The device features a multiplexer (MUX) with 11 analog inputs, providing flexibility for various configurations such as differential or single-ended measurements.
  • Integrated Programmable Gain: With a programmable gain amplifier (PGA), users can adjust the gain from 1 to 128, enhancing the precision of measurements across different signal ranges.
  • Internal Oscillator: The ADS114S08BIPBSR includes an internal oscillator, eliminating the need for external components and simplifying the design process.
  • Temperature Sensor: An onboard temperature sensor allows for temperature monitoring and compensation, which is critical for applications requiring precise thermal stability.
  • IDACs: Two matched current DACs provide sensor excitation, enabling direct connection to resistive sensors like RTDs or thermistors.
  • Interface: A SPI-compatible serial interface ensures easy communication with microcontrollers or digital systems.
  • Compact Package: Housed in a compact, leaded surface-mount package, the device is suitable for space-constrained applications.

Applications

The ADS114S08BIPBSR is ideal for a wide range of applications, such as:

  • Temperature control and monitoring systems
  • Pressure measurement devices
  • Weigh scales and load cells
  • Medical instrumentation
  • Gas analysis and environmental sensors

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADS114S08BIPBSR is manufactured with this commitment in mind, ensuring that it meets the strictest industry standards and provides reliable performance in critical applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7718 $52.6308
14+ $7.1974 $100.7636
22+ $6.9725 $153.3950
30+ $6.7476 $202.4280
39+ $6.5227 $254.3853
52+ $5.8479 $304.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess