Analog Devices Inc. AD7989-5BCPZ-R2 Overview
The AD7989-5BCPZ-R2 is a high-precision, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leading global semiconductor company. This ADC is designed to offer exceptional performance with low power consumption, making it an ideal choice for battery-powered applications and precision data acquisition systems.
Key Features
- Resolution: 16-bit resolution provides high accuracy for demanding applications.
- Sampling Rate: Up to 500 kSPS, enabling fast data acquisition for real-time analysis.
- Power Efficiency: Ultra-low power operation with a typical supply current of only 7 µA at 10 kSPS, which helps in extending battery life.
- Input Range: The ADC features a pseudo-differential unipolar input range of 0 V to VREF, accommodating a wide range of signal sources.
- Interface: Features a versatile SPI-compatible serial interface, which allows easy connection to most microcontrollers and digital systems.
- Package: Comes in a compact, 10-lead LFCSP (3 mm × 3 mm) package, suitable for space-constrained applications.
- Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
Applications
- Battery-powered devices
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Portable instrumentation
Performance Advantages
The AD7989-5BCPZ-R2 is engineered to deliver high-fidelity data conversion with minimal power draw. Its precision capabilities ensure accurate signal representation, which is critical for advanced measurement and monitoring applications. The device's small footprint and SPI interface contribute to ease of design in and integration with existing and new systems alike.
Whether used in portable medical devices, sophisticated industrial monitoring equipment, or any application requiring precise and efficient analog-to-digital conversion, the AD7989-5BCPZ-R2 from Analog Devices Inc. stands out as a robust and reliable solution that engineers and designers can trust.