EN
  • EN
  • DE

SN74BCT8374ADW

Part No SN74BCT8374ADW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC SCAN TEST DEVICE W/FF 24-SOIC / Scan Test Device with D-Type Edge-Triggered Flip-Flops IC 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Scan Test Device with D-Type Edge-Triggered Flip-Flops
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74BCT8374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74BCT8374ADWE4-ND,SN74BCT8374ADWE4,-SN74BCT8374ADW-NDR,SN74BCT8374ADWG4,SN74BCT8374ADWG4-ND,296-33849-5,SN74BCT8374ADW-ND
Standard Package 25
Win Source Part Number 1215479-SN74BCT8374ADW
Ultra Librarian 3D Model Ultra Librarian SN74BCT8374ADW CAD Model

Description

The SN74BCT8374ADW, crafted by the renowned Texas Instruments, is a high-performance integrated circuit that serves as a Scan Test Device with Octal Registered Transceivers. This device is a part of the BCT family of logic devices, which are known for their BiCMOS technology, ensuring a perfect blend of high speed and low power consumption.

Key Features

  • Technology: The SN74BCT8374ADW is built on BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high speed, robustness, and energy efficiency.
  • Logic Type: This integrated circuit is a registered transceiver with octal D-type flip-flops, which means it can transfer data in both directions, from A to B or B to A, and can also store data with its internal registers.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V systems and suitable for interfacing with microprocessors and other digital systems.
  • Package: The device comes in a 24-pin wide-body SOIC (Small-Outline Integrated Circuit) package, denoted by the DW suffix in its part number, providing a compact footprint for space-constrained applications.
  • Performance: With high-speed performance, the SN74BCT8374ADW is capable of handling significant data throughput, making it ideal for data-intensive operations.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and stability in a variety of environmental conditions.

Applications

The versatility of the SN74BCT8374ADW allows it to be used in a wide array of applications. It is particularly well-suited for use in test and measurement systems, communication infrastructure, and high-speed data acquisition and processing. Its ability to perform bidirectional data transfer and storage also makes it an excellent choice for interfacing with buses in complex digital systems.

Quality and Reliability

As with all Texas Instruments products, the SN74BCT8374ADW is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and compliance with industry standards. Customers can trust this device for critical and demanding applications that require consistent and reliable operation.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess