EN
  • EN
  • DE

LTC1966MPMS8#PBF

Part No LTC1966MPMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 6 MHz
Case / Package MSOP
Height 860 µm
Length 3 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 8
Operating Supply Current 155 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1132335-LTC1966MPMS8#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1966MPMS8#PBF CAD Model

Description

The LTC1966MPMS8#PBF is a high-precision RMS-to-DC converter from Linear Technology, designed to provide accurate measurement of alternating current (AC) signals. This product is part of Linear Technology's family of RMS-to-DC converters that are known for their precision, ease of use, and reliability.

Key Features:

  • Precision RMS Calculation: This converter is capable of calculating true RMS value of complex waveforms, including sine waves, square waves, triangular waves, and more. It can handle waveform with varying duty cycles and distorted shapes, making it versatile for a wide range of applications.
  • Wide Input Bandwidth: The LTC1966MPMS8#PBF offers a wide bandwidth, which allows it to accurately measure signals with frequencies up to the MHz range.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring accurate readings over a wide temperature range, which is critical for industrial and automotive applications where operating conditions can vary greatly.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for battery-powered devices and other applications where power efficiency is key.
  • Simple Application Circuit: The converter requires minimal external components, which simplifies the application circuit and reduces the overall bill of materials.
  • Compact Package: The LTC1966MPMS8#PBF comes in a compact MSOP-8 package that saves board space and is suitable for space-constrained applications.

Applications:

The LTC1966MPMS8#PBF is ideal for use in a variety of applications where precise RMS measurement is required. This includes, but is not limited to, power monitoring systems, signal processing, audio equipment, industrial control systems, and test equipment.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1966MPMS8#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and reliability in the most demanding conditions.

Ordering Information:

To order or obtain more information about the LTC1966MPMS8#PBF, please visit Linear Technology's official website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through recommended channels.

You May Also Be Interested in

Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3827 $64.7654
5+ $26.5708 $132.8540
7+ $25.7403 $180.1821
10+ $24.9099 $249.0990
12+ $24.0794 $288.9528
17+ $21.5893 $367.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess