EN
  • EN
  • DE

SN75LPE185NT

Part No SN75LPE185NT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 24DIP / 3/5 Transceiver Full RS232 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1 V
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN75LP
Other Names 2156-SN75LPE185NT-TI,296-34176-5,TEXTISSN75LPE185NT,SN75LPE185NT
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261433-SN75LPE185NT
Ultra Librarian 3D Model Ultra Librarian SN75LPE185NT CAD Model

Description

The SN75LPE185NT is a robust, high-performance differential bus transceiver designed by Texas Instruments. It is specifically engineered to meet the rigorous demands of interfacing with RS-485 and RS-422 communication protocols. This component is an integral part of industrial, telecom, and data network hardware where reliable signal transmission over long distances and in electrically noisy environments is paramount.

Key Features

  • Interface: The device supports RS-485 and RS-422 standards, ensuring compatibility with a wide array of industrial communication systems.
  • Speed: It is capable of operating at data rates up to 30 Mbps, making it suitable for high-speed data transmission applications.
  • Supply Voltage: The transceiver operates on a single 5V supply, which simplifies power management in system design.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the SN75LPE185NT features thermal shutdown protection that prevents damage from overheating.
  • Fail-Safe Receiver: The device includes a fail-safe feature that guarantees a high output state if the inputs are open or shorted, enhancing the safety of the communication system.
  • Low Power Consumption: The low-power design makes it an energy-efficient choice for modern electronic systems.

Applications

The SN75LPE185NT is ideal for a range of applications that require reliable data transmission. These include:

  • Industrial control systems
  • Building automation
  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Data acquisition systems

Package and Quality

The device is available in a DIP (Dual In-line Package) form factor, which is suitable for through-hole mounting, aiding in ease of integration into various circuit boards. Texas Instruments is known for its commitment to quality, and the SN75LPE185NT is no exception. It is manufactured to meet or exceed the stringent industry standards for performance and reliability.

Conclusion

In summary, the SN75LPE185NT from Texas Instruments is a versatile and reliable transceiver that brings high-speed data transmission, thermal protection, and low power consumption to demanding industrial and telecommunications applications. Its support for popular communication standards and robust design make it a go-to solution for system designers looking to enhance their data communication infrastructure.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7355 $52.2970
33+ $3.0651 $101.1483
51+ $2.9693 $151.4343
70+ $2.8735 $201.1450
91+ $2.7777 $252.7707
121+ $2.4904 $301.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess