EN
  • EN
  • DE

ADN4694EBRZ

Part No ADN4694EBRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MLVDS 100MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 100Mbps
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143265-ADN4694EBRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian ADN4694EBRZ CAD Model

Description

ADN4694EBRZ - Low Power, 3.3 V, Full-Duplex, 25 Mbps RS-485/RS-422 Transceivers

The ADN4694EBRZ is a robust, high-performance RS-485/RS-422 transceiver from Analog Devices Inc., designed to operate in demanding industrial environments. This component is part of a family of full-duplex, low-power transceivers that are capable of achieving data rates up to 25 Mbps. The device is specifically engineered to function at a single +3.3V supply which makes it suitable for modern low-power applications where energy efficiency is a critical parameter.

Encased in a compact 14-lead SOIC package, the ADN4694EBRZ is equipped with an array of features that ensure reliable communication in challenging conditions. It incorporates Analog Devices' iCoupler® technology, which provides integrated isolation and eliminates the need for costly opto-couplers or other isolation methods, thus simplifying design and reducing board space requirements.

The transceiver's full-duplex capability allows for simultaneous two-way communication, making it an ideal choice for networked devices in RS-485/RS-422 systems. With its extended common-mode range of −7 V to +12 V, it can tolerate significant ground potential differences between nodes, enhancing the reliability of the communication link in electrically noisy environments.

Key features of the ADN4694EBRZ include:

  • Operational within a wide temperature range of -40°C to +125°C, catering to industrial-grade requirements.
  • High ESD protection on RS-485 input/output pins, ensuring robustness against electrostatic discharges.
  • Thermal shutdown and short-circuit protection, which contribute to the device's longevity and reliability.
  • True fail-safe receiver inputs, which guarantee a known output state in the absence of an input signal.
  • Hot Swap™ capability, allowing devices to be inserted or removed from a live backplane without creating glitches on the bus.

The ADN4694EBRZ is an excellent choice for designers looking to implement RS-485/RS-422 communication interfaces in their systems, offering a mix of high-speed performance, low-power operation, and the ruggedness required for industrial applications. Whether it is used in factory automation, building automation, or complex networking systems, this transceiver promises reliable data transmission even in the most demanding scenarios.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9418 $54.7090
12+ $8.9779 $107.7348
18+ $8.6974 $156.5532
24+ $8.4168 $202.0032
31+ $8.1363 $252.2253
42+ $7.2946 $306.3732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess