EN
  • EN
  • DE

MAX9927AEE/V+T

Part No MAX9927AEE/V+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC VR SENSOR INTERFACE 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196647-MAX9927AEE/V+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface- Sensor and Detector Interfaces
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Type Sensor Interface
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Ultra Librarian 3D Model Ultra Librarian MAX9927AEE/V+T CAD Model

Description

Maxim Integrated MAX9927AEE/V+T Variable Reluctance Sensor Interface

The MAX9927AEE/V+T from Maxim Integrated is a sophisticated interface IC designed to condition signals from variable reluctance sensors (VRS), commonly found in automotive and industrial applications. This high-performance device provides a robust and reliable solution for processing the small signal outputs from passive magnetic sensors, translating them into digital waveforms that can be easily read by microcontrollers and other digital circuitry.

Encased in a compact 16-pin QSOP package, the MAX9927AEE/V+T offers dual-channel differential sensor inputs, which are designed to accommodate a wide range of sensor types and configurations. This flexibility makes it an ideal choice for systems that require precise timing and speed sensing, such as camshaft and crankshaft position sensing in engine management systems, or for general-purpose rotational speed sensing tasks.

One of the key features of the MAX9927 is its adaptive peak threshold and hysteresis algorithms, which enable it to maintain high accuracy even in the presence of large air-gap variations and temperature changes. This adaptability ensures consistent performance and reduces the need for external components, simplifying the design and reducing the overall system cost.

The device also boasts a wide operating voltage range from 4.5V to 5.5V, and it is designed to withstand the harsh environments typically found in automotive applications. It is built to handle transient voltages and is protected against reverse battery conditions, making it a robust choice for demanding applications.

Additional features include an integrated gain stage, a band-pass filter to eliminate unwanted noise, and a comparator with selectable hysteresis. The MAX9927AEE/V+T also has an open-drain output stage that can directly drive an external NPN transistor or an LED, providing versatile output options for designers.

Maxim Integrated's commitment to quality and reliability is evident in the MAX9927AEE/V+T, making it a top choice for engineers looking to implement a VRS interface in their designs. With its combination of performance, flexibility, and durability, this product is well-suited for the rigorous demands of automotive and industrial sensor applications.

You May Also Be Interested in

MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2946 $50.3568
20+ $5.1648 $103.2960
30+ $5.0034 $150.1020
42+ $4.8420 $203.3640
54+ $4.6806 $252.7524
72+ $4.1964 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess