EN
  • EN
  • DE

ADG465BRMZ

Part No ADG465BRMZ
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC CHANNEL PROTECTOR SGL 8MSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Analog Devices Inc.
Package Bulk
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADG465BRMZ,ANAANAADG465BRMZ,2156-ADG465BRMZ
Standard Package 50
Win Source Part Number 1150375-ADG465BRMZ
Ultra Librarian 3D Model Ultra Librarian ADG465BRMZ CAD Model

Description

Product Overview: ADG465BRMZ by Analog Devices Inc.

The ADG465BRMZ is a robust, high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative product offers a range of features that make it a versatile choice for various applications, including industrial, communication, and healthcare systems. The ADG465BRMZ is part of the ADG46x series of monolithic single-channel switches featuring ultralow on resistance and on-resistance flatness.

Key Features and Benefits

  • Single Supply Operation: The device operates from a single power supply ranging from +10.8 V to +16.5 V, making it suitable for many systems without the need for dual supplies.
  • Low On Resistance: The ADG465BRMZ boasts ultralow on resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and power loss, ensuring efficient signal transmission.
  • On-Resistance Flatness: The on-resistance flatness is very well controlled, which means that the on resistance does not vary significantly across the signal range, thus providing consistent performance and reducing signal distortion.
  • High ESD Protection: Electrostatic discharge (ESD) protection is built into the device, which safeguards it against damage from static electricity, enhancing its reliability and longevity in harsh environments.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short-circuit when switching between channels, adding to the safety and protection of the overall system.
  • Extended Temperature Range: The ADG465BRMZ is designed to operate over an extended temperature range, making it suitable for industrial applications that may encounter extreme temperatures.

Applications

The ADG465BRMZ is ideal for use in a variety of applications where reliable and efficient signal switching is required. This includes:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Sample hold systems
  • Battery powered systems
  • Test equipment and instrumentation

With its robust design and versatile features, the ADG465BRMZ from Analog Devices Inc. is a top choice for engineers and designers looking for a reliable switch to integrate into their systems. Its compact size, represented by the RMZ suffix, indicates a small footprint, making it an excellent option for space-constrained applications.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 55V 0603
Lowest to $0.2714
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8MINI DIP
Lowest to $0.9644
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
Eaton Bussmann
TVS DEVICE MOV/TCO MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5382 $58.3786
56+ $2.0827 $116.6312
86+ $2.0177 $173.5222
119+ $1.9526 $232.3594
153+ $1.8875 $288.7875
205+ $1.6922 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,068 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess