EN
  • EN
  • DE

MAX9392EHJ+

Part No MAX9392EHJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH DUAL 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tray
Product Status Active
Applications LVDS
Number of Channels 2
Voltage - Supply, Single (V+) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number MAX9392
Standard Package 360 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075845-MAX9392EHJ+
Ultra Librarian 3D Model Ultra Librarian MAX9392EHJ+ CAD Model

Description

The MAX9392EHJ+ from Maxim Integrated is a cutting-edge high-speed low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) designed to provide reliable, high-speed data transmission with minimal signal degradation. This high-performance device is ideal for a wide range of applications, including high-resolution video, telecommunications, automotive infotainment systems, and industrial camera link interfaces.

Key Features

  • High-Speed Operation: Capable of handling data rates up to 2.5Gbps, making it suitable for high-speed data transmission requirements.
  • LVDS Interface: Utilizes LVDS technology to minimize electromagnetic interference (EMI) and power consumption while maximizing noise immunity.
  • Low-Power Consumption: Designed for power-sensitive applications, it operates with a minimal power requirement, thus conserving energy and reducing heat output.
  • Small Footprint: The compact 32-pin TQFP (5mm x 5mm) package allows for efficient use of board space, which is critical in space-constrained applications.
  • Robust ESD Protection: Features built-in electrostatic discharge (ESD) protection, enhancing the durability and longevity of the device in harsh environments.

Applications

The MAX9392EHJ+ is versatile and can be implemented in various applications where high-speed data transfer is crucial. Its robust design and high data integrity make it an excellent choice for:

  • Digital Video Interfaces
  • Telecommunication Backplanes
  • Automotive Infotainment Systems
  • Industrial Camera Link Interfaces
  • High-Resolution Video Broadcasting

Technical Specifications

The device operates over a wide temperature range and is specified for the -40°C to +85°C extended industrial temperature range. It is also fully RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its high-speed capabilities, low power consumption, and small package size, the MAX9392EHJ+ from Maxim Integrated is an ideal solution for designers looking to enhance their high-speed digital data transmission systems with a reliable and efficient SerDes component.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess