Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 074206-MAX984CPE
Ultra Librarian 3D Model Ultra Librarian MAX984CPE CAD Model

Description

Maxim Integrated MAX984CPE Product Overview

The Maxim Integrated MAX984CPE is a highly versatile and efficient low-power, quad comparator designed for a wide range of applications in the electronics industry. This device is part of Maxim's commitment to providing innovative, high-performance integrated circuits that meet the rigorous demands of modern electronic systems.

The MAX984CPE features four independent voltage comparators that have a common-mode input voltage range that extends from the negative supply, making the device ideal for single-supply operations. Each comparator has been designed to have a low input bias current, which is a critical parameter for power-sensitive applications. The device operates from a single +4.5V to +5.5V supply or dual supplies of ±4.5V to ±5.5V, offering flexibility in various circuit configurations.

With its fast response time and low power consumption, the MAX984CPE is suitable for battery-powered devices, portable equipment, and other applications where power efficiency is paramount. The device boasts a typical supply current of just 60µA, which is significantly lower than that of many competing comparators. This feature helps to extend battery life and reduce heat generation within the system.

The MAX984CPE comes in a 16-pin DIP (Dual In-line Package) enclosure, which is widely used in the industry and known for its ease of handling and soldering onto printed circuit boards. This package is robust and reliable, making it suitable for both prototyping and mass production environments.

Applications for the MAX984CPE include but are not limited to voltage monitoring, level detection, A/D converters, zero-crossing detectors, and various types of control systems. Its high level of integration and performance characteristics make it an excellent choice for designers looking to optimize their systems for speed, accuracy, and power consumption.

In summary, the Maxim Integrated MAX984CPE is a high-quality, reliable component that offers excellent performance in a range of electronic applications. Its low-power operation, combined with a flexible supply voltage range and a convenient package, make it a valuable addition to any designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Linear Technology
IC COMPARATOR 10NS HI-SPEED 8DIP / Comparator Single ±5V/10V 8-Pin PDIP N Tube
Lowest to $29.6235
ECAD model for LT1016IN8#PBF
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC / Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R
Lowest to $13.2661
ECAD model for LTC1445IS#TRPBF
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention