EN
  • EN
  • DE

DS3605C+

Part No DS3605C+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description DEEPCOVER SECURITY MANAGER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 869570-DS3605C+
Ultra Librarian 3D Model Ultra Librarian DS3605C+ CAD Model

Description

Introducing the DS3605C+: Secure Cryptographic Controller from Maxim Integrated

Maxim Integrated's DS3605C+ cryptographic controller is a robust security solution designed for safeguarding sensitive data in a wide array of applications. This compact and efficient module is an ideal choice for developers looking to enhance the security features of their systems without compromising on performance or space.

Key Features

  • Advanced Security: The DS3605C+ boasts a high-security, tamper-evident design with secure nonvolatile memory to protect against unauthorized access and data tampering.
  • Encryption Support: Equipped with strong cryptographic algorithms, including AES-128 and SHA-256, it ensures that data is encrypted and decrypted with the highest level of security.
  • Secure Boot: The secure boot feature verifies the authenticity and integrity of firmware on each boot, preventing unauthorized code execution.
  • Hardware Random Number Generator: A built-in true random number generator (TRNG) facilitates the creation of secure cryptographic keys, enhancing the overall security of the system.
  • Small Form Factor: The DS3605C+ comes in a compact package, making it suitable for space-constrained applications without compromising security.

Applications

The DS3605C+ is versatile and can be used in various applications that require robust security measures. These include:

  • Point-of-Sale (POS) Systems
  • Secure Data Storage
  • Authentication Devices
  • Industrial Control Systems
  • IoT Devices

Easy Integration

Designed with ease of integration in mind, the DS3605C+ cryptographic controller can be seamlessly incorporated into existing systems. It offers a simple interface for communication and can be programmed with minimal effort, allowing for quick deployment in new and existing projects.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS3605C+ is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration process and long-term dependability of their security solutions.

With its advanced features and versatile application range, the DS3605C+ from Maxim Integrated stands out as a top-tier choice for developers looking to implement state-of-the-art security in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,875 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess