Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 781974-LTC1445IS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1445
Introduction Date January 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1445IS#TRPBF CAD Model

Description

Product Overview

The LTC1445IS#TRPBF is a high-performance quad comparator manufactured by Linear Technology, now part of Analog Devices. This precision device is designed for systems requiring multiple voltage level detections, offering a reliable solution for applications in industrial, automotive, and communication systems.

Key Features

  • Low Voltage Operation: The LTC1445 can operate from a single 2.7V to 5.5V supply, making it versatile for both portable and fixed power supply designs.
  • Low Power Consumption: With a typical quiescent current of 7µA per comparator, this device is optimized for power-sensitive applications.
  • Fast Response Time: The LTC1445 features a fast propagation delay of 7µs, ensuring quick response times for critical signal processing tasks.
  • Precision: It offers an input offset voltage of 2.5mV max, which allows for precise voltage level detection and comparison.
  • Integrated Reference: An internal 1.182V reference provides a convenient benchmark for threshold setting, reducing external component count.
  • Output Stage: The push-pull TTL/CMOS compatible outputs can drive loads directly without requiring pull-up resistors.
  • Packaging: The LTC1445IS#TRPBF comes in a 16-pin narrow SOIC package, suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The LTC1445IS#TRPBF is ideal for a variety of applications that require multiple voltage level detections and comparisons, such as:

  • Threshold detectors/level shifting
  • Window comparators
  • Battery monitoring
  • Zero-crossing detectors
  • Waveform shaping
  • Logic voltage translation

Conclusion

With its low power consumption, fast response time, and precision, the LTC1445IS#TRPBF is a highly efficient solution for designers looking to implement multiple comparators in their systems. Its robust feature set and compact form factor make it a top choice for a wide range of applications where performance and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2661 $66.3305
11+ $10.8851 $119.7361
16+ $10.5449 $168.7184
22+ $10.2048 $224.5056
29+ $9.8645 $286.0705
38+ $8.8441 $336.0758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention