EN
  • EN
  • DE

STM8AF6286TCX

Part No STM8AF6286TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32LQFP  /  STM8A series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM8
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263387-STM8AF6286TCX
Ultra Librarian 3D Model Ultra Librarian STM8AF6286TCX CAD Model

Description

The STM8AF6286TCX is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for the demanding requirements of automotive and industrial applications. Incorporating the advanced STM8A core, this MCU operates at a frequency of up to 16 MHz, providing a perfect blend of processing power and energy efficiency.

Key Features

  • Core: STM8A 8-bit core, with up to 16 MHz clock frequency.
  • Memory: Features 32 Kbytes of Flash program memory, with read-while-write (RWW) support, and 2 Kbytes of true data EEPROM.
  • RAM: Equipped with 1 Kbyte of RAM, ensuring smooth operation for complex applications.
  • Robust I/Os: Up to 38 I/O pins, all of which are 5V tolerant, providing flexibility and resilience for various peripheral connections.
  • Advanced Timer: Comes with advanced control timer, 4x timers for interval timing and pulse generation, and watchdog and window watchdog timers for system safety and reliability.
  • Communication Interfaces: Offers a rich set of communication interfaces including SPI, I2C, UART, and CAN 2.0B Active for versatile connectivity options.
  • Operating Voltage: 2.95 V to 5.5 V operating voltage range, accommodating a wide range of power supply conditions.
  • Temperature Range: Designed to operate within an extended temperature range from -40°C to 85°C (industrial grade) or up to 125°C (automotive grade).

Applications

The STM8AF6286TCX is ideally suited for a variety of applications in the automotive sector, such as body control modules, car radio and infotainment systems, and engine management. Its robust feature set also makes it a prime choice for industrial applications, including factory automation, sensor systems, and power management solutions.

Development Support

STMicroelectronics provides comprehensive development support for the STM8AF6286TCX, including software libraries, development kits, and the ST Visual Develop (STVD) IDE for streamlined development and debugging. The MCU is also supported by a wide range of third-party tools, ensuring a flexible and accessible development environment.

With its advanced features and support for high-temperature operation, the STM8AF6286TCX is a robust and reliable MCU choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4059 $61.6826
32+ $3.6152 $115.6864
50+ $3.5022 $175.1100
69+ $3.3892 $233.8548
89+ $3.2762 $291.5818
118+ $2.9373 $346.6014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess