Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Number of Elements 2
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Maximum Quiescent Current 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 15μs
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 781967-LTC1441CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1441
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1441CN8#PBF CAD Model

Description

LTC1441CN8#PBF: Dual Comparator with 400mV Reference

The LTC1441CN8#PBF is a high-precision dual comparator manufactured by Linear Technology, designed to offer robust performance in a variety of applications. This integrated circuit (IC) features a built-in 400mV reference voltage, making it an excellent choice for systems that require precise voltage monitoring and control.

Housed in a narrow 8-pin DIP package, the LTC1441CN8#PBF is compact and suitable for space-constrained applications. Its small footprint does not compromise its functionality, as it contains two independent comparators, each with its own input and output. This allows for versatile configurations, including window comparators or dual threshold detectors.

The device operates with a single supply voltage ranging from 2.7V to 11V or a dual supply of ±1.35V to ±5.5V, providing flexibility in various power environments. Its low supply current of 10µA (typical) makes it an energy-efficient solution for battery-powered devices and portable equipment.

Each comparator of the LTC1441CN8#PBF has a separate input and output, with the outputs being push-pull types that can sink and source current. This feature enables direct interfacing with TTL or CMOS logic levels without requiring pull-up resistors, simplifying circuit design and reducing component count.

The IC boasts a fast response time with a typical propagation delay of 7µs, ensuring quick and reliable performance in time-sensitive applications. Additionally, the LTC1441CN8#PBF is equipped with a latch function, which allows the user to hold the comparator's output in a particular state, providing more control over the output signal.

With its built-in hysteresis, the LTC1441CN8#PBF offers enhanced noise immunity, ensuring stable operation even in electrically noisy environments. This makes it ideal for industrial control systems, voltage level monitoring, and other applications where precision and reliability are paramount.

In summary, the LTC1441CN8#PBF from Linear Technology is a versatile and reliable dual comparator that offers precise voltage detection, low power consumption, and compatibility with digital logic levels, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT SINGLE SOT23-6 / Comparator Single R-R O/P ±3V/6V 6-Pin TSOT-23 T/R
Lowest to $4.0810
ECAD model for LT1719IS6#TRMPBF
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Texas Instruments
IC COMP DUAL 700PS RSPECL 24WQFN / Comparator Dual ±6V/12V 24-Pin WQFN EP T/R
Lowest to $24.2273
ECAD model for LMH7322SQX/NOPB
Analog Devices Inc.
IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Lowest to $15.4790
ECAD model for LT6700MPS6-1#TRMPBF
Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention