Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 5 V to 10 V
Voltage - Input Offset (Max) 2mV @ ±5V
Current - Input Bias (Max) 5μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1071621-MAX913EPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX913EPA+ CAD Model

Description

The MAX913EPA+ is a high-performance, low-power precision comparator manufactured by Maxim Integrated, designed to provide fast response times and high stability in a variety of electronic applications. This comparator is a versatile component suitable for systems that require reliable and precise voltage comparison.

Key Features

  • Fast Propagation Delay: The MAX913EPA+ boasts a fast propagation delay of typically 40ns, making it an excellent choice for high-speed applications.
  • Low Power Consumption: With a low supply current of typically 2.5mA, this comparator is ideal for power-sensitive designs.
  • Single +5V Supply: The device can operate from a single +5V supply, simplifying the power design for systems.
  • Differential Inputs: It features differential inputs, which increase accuracy and noise immunity.
  • No Power Supply Sequencing Required: The comparator is designed to work without the need for specific power supply sequencing, making it easier to integrate into a variety of circuits.
  • Latch Function: It includes a latch function that allows the output to be held until the latch is released, providing flexibility in output control.
  • Output Compatible with TTL, DTL, ECL, MOS, and CMOS Logic: The MAX913EPA+ can interface with a wide range of logic families, enhancing its compatibility with different types of digital systems.

Applications

The MAX913EPA+ is suitable for numerous applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Line receivers
  • Peak detectors

Product Specifications

Enclosed in an 8-pin PDIP package, the MAX913EPA+ operates over the industrial temperature range of -40°C to +85°C. It is RoHS compliant, ensuring adherence to current environmental standards for electronic components.

Whether you're designing a precision voltage monitoring system, a high-speed digital interface, or any other application requiring a reliable and efficient comparator, the MAX913EPA+ from Maxim Integrated offers the performance and features necessary to meet your needs.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for TS7221AI1LT
Texas Instruments
Dual Micropower Comparator 2.2V to 36V X2QFN-10
Lowest to $3.8596
ECAD model for TLV1702AIRUG
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5HVSOF
Lowest to $0.2444
ECAD model for BU5265SHFV-TR
Texas Instruments
Single Micropower Comparator 2.2V to 36V SOT-23-5
Lowest to $0.8443
ECAD model for TLV1701AIDBV
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Lowest to $1.0495
ECAD model for BU7230SG-TR
Texas Instruments
Comparator 1-Channel Push-Pull Output 5.5V SOT-23-5
Lowest to $0.8932
ECAD model for TLV3491AIDBV
Texas Instruments
Micro-Power Comparator Single Push-Pull Output SC-70-5
Lowest to $0.4615
ECAD model for TLV7011DCK
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention