EN
  • EN
  • DE

MAX516AENG+

Part No MAX516AENG+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD PROGR THRES 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 4.75 V to 16.5 V
Current - Input Bias (Max) 0.3μA @ 16.5V
Current - Quiescent (Max) 10mA
Propagation Delay (Max) 1.5μs
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 1069248-MAX516AENG+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX516AENG+ CAD Model

Description

The MAX516AENG+ is a precision, low-power, quad digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This high-performance component is ideal for a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The MAX516AENG+ offers a 10-bit resolution, providing fine-grain control over the analog output, which is essential for applications that demand high precision.
  • Quad Channels: It features four independent DAC channels, allowing for multiple analog outputs from a single device, simplifying design and reducing component count.
  • Low Power Consumption: Designed with power efficiency in mind, this component operates with a low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Flexible Voltage Ranges: The device operates on a supply voltage range from +4.75V to +5.25V, providing compatibility with most common system power rails.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microcontrollers and digital systems, ensuring seamless integration into various electronic designs.
  • Package: The MAX516AENG+ comes in a 24-pin DIP (Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments.

Applications

The versatility of the MAX516AENG+ makes it a suitable choice for a diverse array of applications. Its precision and multi-channel output make it an excellent option for process control, where multiple signals need to be adjusted simultaneously. Additionally, its low power consumption and easy interfacing capabilities make it a fitting choice for portable instrumentation and data acquisition systems that require energy efficiency and minimal design complexity.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX516AENG+ is built to meet stringent quality standards, ensuring reliability and performance consistency for critical applications. With Maxim's reputation for excellence in engineering and manufacturing, users can trust the MAX516AENG+ to perform to the highest standards in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess