EN
  • EN
  • DE

LT6700MPS6-3#TRPBF

Part No LT6700MPS6-3#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 50nA
Maximum Quiescent Current 19μA
Propagation Delay (Maximum) 29μs
Hysteresis 13.5mV
Operating Temperature Range -55°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Mounting SMD
Manufacturer Package TSOT-23-6
Win Source Part Number 781642-LT6700MPS6-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6700-3
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6700MPS6-3#TRPBF CAD Model

Description

LT6700MPS6-3#TRPBF - Low Power Comparator

The LT6700MPS6-3#TRPBF is a versatile low power, voltage comparator from Linear Technology, designed for a wide array of applications requiring a balance between power efficiency and operational performance. This device features dual comparators with an integrated reference in a compact package, making it an ideal choice for portable and battery-powered applications where space and power consumption are critical concerns.

Key Features:

  • Low Voltage Operation: The device operates from a supply voltage ranging from 1.4V to 18V, enabling it to function in systems with varying power supplies.
  • Integrated Reference: Each comparator includes an internal 400mV reference, reducing the need for external components and simplifying design.
  • Low Quiescent Current: With a quiescent current of just 6.5µA per comparator at 5V, the LT6700MPS6-3#TRPBF is optimized for power-sensitive applications.
  • Choice of Output Stage: Users can choose between a push-pull output stage, which can drive loads directly, or an open-collector output stage that allows for wired-OR configurations and external pull-up resistors.
  • Over-The-Top® Input Range: The input voltage range extends from the negative supply to 44V above the negative supply, providing flexibility in various signal conditions.

Applications:

The LT6700MPS6-3#TRPBF is suitable for numerous applications, including but not limited to:

  • Battery-powered systems
  • Window comparators
  • Multivoltage system monitoring
  • Threshold detection and level shifting
  • Portable medical devices
  • Automotive and industrial electronics

Package and Quality:

The device is offered in a compact 6-lead SOT-23 package, ensuring minimal footprint on printed circuit boards. The "TRPBF" suffix indicates the product is provided in tape and reel packaging, which is suitable for automated assembly processes, and "PBF" denotes lead-free composition, which complies with RoHS standards for environmental safety.

With its combination of low power consumption, integrated features, and versatile voltage operation, the LT6700MPS6-3#TRPBF from Linear Technology stands out as a high-performance solution for precision voltage comparison in a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess