Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.2 V to 10 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 0.5pA @ 5V
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 70dB CMRR, 90dB PSRR
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1077209-MIC7221BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC7221BM5-TR CAD Model

Description

Microchip Technology MIC7221BM5-TR Voltage Supervisor

The MIC7221BM5-TR is a highly precise voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is essential for monitoring the voltage levels in digital systems, ensuring that the system operates within the safe voltage thresholds, and providing a reliable reset signal to microcontrollers and processors upon detecting voltage anomalies.

The MIC7221BM5-TR is available in a small SOT-23-5 package, making it an ideal solution for space-constrained applications. It operates over a wide voltage range and features low power consumption, which is critical for battery-operated devices. The device is characterized by its tight threshold accuracy and low hysteresis, which allows for precise monitoring and control of the power supply voltage.

Key features of the MIC7221BM5-TR include:

  • High Accuracy: With a threshold accuracy of ±1.5%, the device ensures precise voltage monitoring, which is vital for sensitive electronic systems.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming minimal power and contributing to the overall efficiency of the system.
  • Adjustable Reset Timeout: The MIC7221BM5-TR provides an externally adjustable reset timeout period, allowing designers to tailor the reset signal duration to specific system requirements.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various application needs and simplifying design integration.
  • Manual Reset Input: A manual reset input offers an additional layer of system control, enabling users to trigger a system reset manually when necessary.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial and automotive environments where temperatures can vary significantly.

The MIC7221BM5-TR is ideal for applications that require reliable voltage monitoring and system reset functionality. Its applications span across various fields, including consumer electronics, automotive systems, telecommunications, and industrial control systems. As part of Microchip Technology's commitment to quality, the MIC7221BM5-TR is designed to meet high-reliability standards, ensuring stable operation throughout the product's lifespan.

For designers and engineers looking for a robust voltage supervisor with a small footprint and high precision, the MIC7221BM5-TR from Microchip Technology is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $3.3465
ECAD model for MAX987ESA+T
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Texas Instruments
IC DUAL DIFF COMPARATOR 8VSSOP
Lowest to $0.0499
ECAD model for LM393DGKRG4
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1188
ECAD model for LM339ADR2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention