Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Type with Latch
Number of Elements 2
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.4 V ~ 12 V, ±2.4 V ~ 6 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 22mA
CMRR, PSRR (Typ) 75dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 6ns
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SSOP
Win Source Part Number 780604-LT1712IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1712
Introduction Date October 30, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1712IGN#PBF CAD Model

Description

The LT1712IGN#PBF is a high-performance dual comparator designed by Linear Technology, renowned for its precision and speed. This state-of-the-art component is an ideal solution for systems requiring reliable and fast comparison of analog signals. With its robust design and advanced features, the LT1712IGN#PBF is perfectly suited for a wide range of applications, including industrial, automotive, communication, and control systems.

Key Features

  • High Speed: The LT1712IGN#PBF boasts a fast propagation delay, typically 4.5ns with 5mV overdrive, which makes it one of the fastest comparators in its class. This allows for quick response times in high-speed signal processing applications.
  • Low Voltage Operation: This component operates from a 2.7V to 7V supply, providing versatility in both single and dual supply applications and making it compatible with a variety of logic levels.
  • Low Power Consumption: With a quiescent current of only 4mA per comparator, the LT1712IGN#PBF is an energy-efficient choice for battery-operated devices and power-sensitive applications.
  • Over-The-Top® Input Range: The innovative Over-The-Top® input range allows the input voltage to go 0.5V above the positive supply or 0.5V below ground without phase reversal, thus offering more flexibility in signal comparison.

Applications

The LT1712IGN#PBF's combination of speed and precision makes it an excellent choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Signal wave-shaping circuits

Product Specifications

  • Package: The device is available in a 16-lead SSOP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Part Number: The specific part number for this product is LT1712IGN#PBF, where PBF denotes the lead-free, RoHS-compliant packaging.

Overall, the LT1712IGN#PBF from Linear Technology is a top-tier component for designers looking to integrate a reliable and quick comparator into their electronic designs. Its combination of speed, power efficiency, and flexible input range ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3790 $52.1370
8+ $14.2597 $114.0776
11+ $13.8141 $151.9551
15+ $13.3685 $200.5275
20+ $12.9228 $258.4560
26+ $11.5860 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention