EN
  • EN
  • DE

MAX2205EBS-T

Part No MAX2205EBS-T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF POWER DETECTORS IN UCSP / IC RF POWER DETECTOR 4-UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 800MHz ~ 2GHz
RF Type Cellular, CDMA
Input Range 6dBm ~ 31dBm
Accuracy ±0.3dB
Operating Supply Voltage 2.7 V ~ 5 V
Operating Supply Current 2mA
Package 4-WFBGA, CSPBGA
Manufacturer Package 4-UCSP (2x2)
Win Source Part Number 785674-MAX2205EBS-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2205
Introduction Date April 01, 2002
ECCN 5A991.g
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2205EBS-T CAD Model

Description

The MAX2205EBS-T from Maxim Integrated is a high-performance, silicon-based RF power detector designed for precision power measurement in wireless and communication applications. This device is part of Maxim's extensive range of RF integrated circuits, known for their reliability and cutting-edge technology.

Key Features

  • Frequency Range: The MAX2205EBS-T operates over a broad frequency range, making it suitable for a variety of RF applications, including GSM, CDMA, WCDMA, and LTE systems.
  • Dynamic Range: It boasts an impressive dynamic range, providing accurate power detection over a wide range of input levels.
  • Temperature Compensation: The device includes built-in temperature compensation, ensuring stable performance across different environmental conditions.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2205EBS-T is optimized for low power consumption, extending the battery life of portable applications.
  • Small Form Factor: The compact chip-scale package (UCSP™) is ideal for space-constrained applications, allowing designers to minimize PCB footprint.

Applications

The MAX2205EBS-T is well-suited for a range of applications, including:

  • Power amplifier (PA) control loops
  • Transmitter power monitoring
  • Battery-powered RF devices
  • Wireless handsets
  • RFID systems

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX2205EBS-T is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability for critical communication systems.

Ordering Information

The MAX2205EBS-T is available in tape and reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers can access Maxim Integrated's comprehensive datasheets and technical support resources.

You May Also Be Interested in

Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8964 $58.2660
160+ $0.7355 $117.6800
245+ $0.7126 $174.5870
340+ $0.6895 $234.4300
435+ $0.6666 $289.9710
580+ $0.5976 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess