EN
  • EN
  • DE

BQ76PL455APFCR

Part No BQ76PL455APFCR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC 6-16CELL 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Functional Safety (FuSa)
Package Tape & Reel
Product Status Obsolete
Function Multi-Function Controller
Number of Cells 6 ~ 16
Fault Protection Over Temperature, Over/Under Voltage
Interface UART
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number BQ76PL455
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571703-BQ76PL455APFCR
Ultra Librarian 3D Model Ultra Librarian BQ76PL455APFCR CAD Model

Description

Product Overview: Texas Instruments BQ76PL455APFCR

The BQ76PL455APFCR from Texas Instruments is a state-of-the-art integrated circuit (IC) designed for precise battery management in electric vehicles (EVs), hybrid electric vehicles (HEVs), and other high-power applications requiring large lithium-ion battery stacks. This advanced battery monitor and protector provides high-accuracy measurements, ensuring the safety, reliability, and longevity of battery systems.

Key Features

  • Multi-Cell Monitoring: Capable of monitoring up to 16 series-connected battery cells, the BQ76PL455APFCR provides comprehensive data for voltage, temperature, and other critical parameters, ensuring balanced performance across the battery stack.
  • High-Precision Measurements: With an impressive accuracy of ±0.5 mV for voltage measurements, this IC ensures precise battery management, which is crucial for maximizing energy efficiency and battery life.
  • Robust Communication: Utilizing an isolated differential UART interface, the device enables robust communication with a host controller, even in noisy environments common in high-power applications.
  • Flexible Daisy Chain Configuration: Multiple BQ76PL455APFCR devices can be daisy-chained to monitor larger battery stacks, making the system scalable and adaptable to various application sizes.
  • Advanced Safety Features: The device includes integral safety features such as overvoltage, undervoltage, and overtemperature protection, which are essential for preventing damage to the battery and associated systems.

Applications

The BQ76PL455APFCR is ideal for a wide range of high-power applications, including but not limited to:

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Back-up Power Supplies
  • Power Tools
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

The device operates over a wide temperature range and is available in a 64-pin HTQFP package. It is designed to interface with various thermistors and features a programmable cell balancing function to maintain the health of each cell in the battery stack.

As a product from Texas Instruments, a leader in semiconductor solutions, the BQ76PL455APFCR is backed by robust support and documentation, making it a reliable choice for designers and engineers looking to implement advanced battery management systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1526 $55.7630
11+ $9.1509 $100.6599
17+ $8.8649 $150.7033
24+ $8.5790 $205.8960
31+ $8.2930 $257.0830
41+ $7.4351 $304.8391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess