EN
  • EN
  • DE

HMC612LP4ETR

Part No HMC612LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 50Hz ~ 3GHz
RF Type WiMAX / WiBro
Accuracy ±1dB
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 30 mA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC612
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1026899-HMC612LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC612LP4ETR CAD Model

Description

Introducing the HMC612LP4ETR from Analog Devices Inc.

The HMC612LP4ETR is a high-performance, passive double-balanced mixer provided by Analog Devices Inc., a company renowned for its innovative and precision signal processing solutions. This mixer IC is designed to be a versatile component in RF and IF signal chains, delivering exceptional performance across a wide range of frequencies and applications.

Key Features:

  • Frequency Range: The HMC612LP4ETR operates over a broad frequency range, making it suitable for a variety of RF applications. It is capable of handling RF and LO frequencies from 6 GHz to 26 GHz, and IF frequencies from DC to 3 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between signal integrity and power efficiency.
  • LO to RF Isolation: The device boasts excellent LO to RF isolation, minimizing potential signal interference and ensuring cleaner signal processing.
  • Package: Encased in a compact 4x4 mm QFN package, the HMC612LP4ETR is designed for space-constrained applications without compromising on performance.
  • Applications: Ideal for a range of applications including point-to-point and point-to-multipoint radios, military and space, as well as test equipment and sensors.

Product Specifications:

The HMC612LP4ETR is equipped with a passive mixer core that allows it to provide high linearity and a wide dynamic range. The device is fabricated using a GaAs MMIC process which includes on-chip balun structures. This design choice facilitates a simpler and more compact system design by reducing the number of external components required.

With its robust construction and high-quality performance, the HMC612LP4ETR is a reliable choice for designers looking to optimize their RF and IF signal chains. Whether used in commercial or military-grade applications, this mixer delivers the consistency and durability expected from a leading manufacturer like Analog Devices Inc.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,397.0150 $1,397.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess