EN
  • EN
  • DE

MAX5413EUD+T

Part No MAX5413EUD+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 256-TAP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 275
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 003109-MAX5413EUD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5413EUD+T CAD Model

Description

Product Overview: MAX5413EUD+T from Maxim Integrated

The MAX5413EUD+T is a high-performance, precision digital potentiometer manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This digital potentiometer offers a reliable and efficient solution for applications requiring variable resistance adjustments through digital control signals.

The MAX5413EUD+T operates from a single +2.7V to +5.5V supply voltage, making it versatile for various low-voltage applications. It features a 10kΩ end-to-end resistance and a 256-tap design, providing fine adjustment granularity. The device is equipped with an up/down interface for easy adjustment of the wiper position, which is non-volatile and retains the last position before power-off.

Key Features

  • Resistance Value: 10kΩ end-to-end resistance, offering a wide range of adjustment possibilities.
  • Resolution: 256 taps, providing precise control over the resistance settings.
  • Supply Voltage: Operates from a +2.7V to +5.5V supply, accommodating various power environments.
  • Interface: Simple up/down control interface for straightforward wiper adjustment.
  • Memory: Non-volatile storage of the wiper position ensures the last set value is retained even after power cycling.
  • Package: The device is offered in a 14-pin TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: Specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in diverse environments.

Applications

The MAX5413EUD+T is ideal for a variety of applications where digital control of resistance is required. This includes volume control in audio systems, adjustable power supplies, LCD screen adjustment, and other electronic control systems that benefit from the precision and reliability of a digital potentiometer.

Maxim Integrated's commitment to quality and performance is evident in the MAX5413EUD+T, making it a top choice for designers looking for a compact, precise, and easy-to-use digital potentiometer solution.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4997 $52.4937
49+ $2.0511 $100.5039
76+ $1.9870 $151.0120
105+ $1.9229 $201.9045
135+ $1.8588 $250.9380
181+ $1.6665 $301.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess