EN
  • EN
  • DE

MAX2014ETA+T

Part No MAX2014ETA+T
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 50MHZ-1GHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001479-MAX2014ETA+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category RF and Wireless RF Detectors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Frequency 50MHz ~ 1GHz
RF Type Cellular, GSM, EDGE, CDMA
Input Range -65dBm ~ 5dBm
Voltage - Supply 2.7V ~ 5.25V
Current - Supply 20.5 mA
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX2014ETA+T CAD Model

Description

The MAX2014ETA+T is a high-performance, fully integrated RF detector and controller IC engineered by Analog Devices Inc. This versatile component is designed to deliver precision in power measurement and control for a wide range of applications, including base stations, wireless infrastructure, and complex RF communication systems.

Key Features

  • Frequency Range: The MAX2014ETA+T operates over an extensive frequency range, making it suitable for various RF and IF applications.
  • Dynamic Range: It boasts an impressive dynamic range, ensuring accurate detection and measurement of signal power across a broad spectrum of input levels.
  • Integration: As a fully integrated solution, this device simplifies the design process, reducing the need for additional external components and saving on board space.
  • Temperature Stability: The built-in temperature compensation ensures stable performance across varying environmental conditions, maintaining accuracy and reliability.

Applications

The MAX2014ETA+T is ideal for a range of applications where precise RF power detection is critical. It is commonly used in:

  • Wireless infrastructure equipment
  • RF power amplifier control loops
  • Transmitter antenna power measurement
  • Receiver signal strength indication (RSSI)
  • Logarithmic amplifiers

Package and Quality

The device comes in a compact, 8-pin TDFN package, which is not only space-efficient but also offers excellent thermal performance. The MAX2014ETA+T is provided in tape and reel packaging, facilitating ease of manufacturing and assembly in high-volume production environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This document includes electrical characteristics, pin configurations, application circuits, and more to ensure the successful integration of the MAX2014ETA+T into their designs.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess