EN
  • EN
  • DE

IWR1642AQAGABLR

Part No IWR1642AQAGABLR
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Texas Instruments
Series mmWave
Package Tape & Reel
Product Status Active
Frequency 76GHz ~ 81GHz
RF Type General Purpose
Input Range -
Accuracy -
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Mounting Type Surface Mount
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number IWR1642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352863-IWR1642AQAGABLR
Ultra Librarian 3D Model Ultra Librarian IWR1642AQAGABLR CAD Model

Description

The IWR1642AQAGABLR is a cutting-edge, single-chip millimeter-wave sensor from Texas Instruments, designed for a wide range of industrial applications. This integrated circuit is part of Texas Instruments' IWR family of mmWave sensors, which are known for their high performance, reliability, and accuracy in distance sensing and object detection.

Key Features

  • Highly Integrated Solution: The IWR1642AQAGABLR incorporates a 76-GHz to 81-GHz radar front end, ARM R4F-based microcontroller, and a hardware accelerator for fast Fourier transform (FFT) processing, all in a single compact package.
  • Advanced Signal Processing: Equipped with an on-chip DSP for advanced signal processing, this sensor can perform complex tasks such as range, velocity, and angle estimation, which are essential for accurate object detection and tracking.
  • Low Power Consumption: Despite its powerful capabilities, the IWR1642AQAGABLR is designed for efficiency, with low power consumption that makes it suitable for battery-operated and energy-conscious applications.
  • Robust Design: The device is built to operate in harsh industrial environments, offering a high level of integration to reduce the design complexity and the number of external components required.

Applications

The versatility of the IWR1642AQAGABLR makes it ideal for a range of applications, including:

  • Industrial automation and robotics
  • Traffic monitoring and vehicle classification
  • Drone altitude and obstacle detection
  • Security and surveillance systems

Design Support

Texas Instruments provides comprehensive design support for the IWR1642AQAGABLR, including detailed documentation, development kits, and reference designs. Engineers can leverage TI's resources to accelerate the development process and bring innovative products to market faster.

With its blend of performance, integration, and support, the IWR1642AQAGABLR from Texas Instruments is an exceptional choice for developers looking to harness the capabilities of mmWave sensing in their next industrial project.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7614 $75.5228
4+ $30.9837 $123.9348
5+ $30.0155 $150.0775
7+ $29.0472 $203.3304
9+ $28.0790 $252.7110
12+ $25.1743 $302.0916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess