EN
  • EN
  • DE

IWR1642AQAGABL

Part No IWR1642AQAGABL
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Texas Instruments
Series mmWave
Package Tray
Product Status Active
Frequency 76GHz ~ 81GHz
RF Type General Purpose
Input Range -
Accuracy -
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Mounting Type Surface Mount
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number IWR1642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1373283-IWR1642AQAGABL
Ultra Librarian 3D Model Ultra Librarian IWR1642AQAGABL CAD Model

Description

Texas Instruments IWR1642AQAGABL Product Overview

The Texas Instruments IWR1642AQAGABL is a compact, single-chip mmWave sensor that integrates a 76-81GHz radar system on a chip (SoC) with an ARM Cortex-R4F microcontroller and a TI C674x DSP for advanced signal processing. This powerful chip is designed for a wide range of industrial and automotive applications, including smart cars, drones, and intelligent traffic systems. It offers a perfect blend of high performance, low power consumption, and small form factor, making it an ideal solution for developers looking to incorporate advanced sensing capabilities into their products.

Key Features

  • Integrated mmWave Radar: The IWR1642AQAGABL operates in the 76-81GHz band, allowing for high-resolution detection of objects and motion, even in challenging environmental conditions.
  • On-Chip Processing: With an ARM Cortex-R4F processor and a TI C674x DSP, this SoC is capable of handling complex algorithms for object detection, tracking, and classification without the need for external processors.
  • Low Power Consumption: Designed for efficiency, the IWR1642AQAGABL maintains a balance between performance and power usage, extending the battery life of portable and autonomous devices.
  • High Integration: This SoC includes an RF transceiver, a baseband processor, an analog-to-digital converter (ADC), and a phase-locked loop (PLL), all integrated into a single package to reduce the footprint and simplify system design.
  • Flexibility: The IWR1642AQAGABL can be used in a variety of configurations and supports multiple antenna designs, providing developers with the flexibility to tailor the sensor to their specific application needs.

Applications

The versatility of the IWR1642AQAGABL makes it suitable for a wide array of applications, particularly where precise motion detection and ranging are crucial. Its primary applications include:

  • Automotive safety systems, such as collision avoidance and parking assistance
  • Industrial automation, including robotic vision and warehouse management
  • Smart infrastructure, like traffic monitoring and crowd control systems
  • Drone navigation and object avoidance

The IWR1642AQAGABL from Texas Instruments is an innovative and powerful solution for developers looking to integrate advanced radar sensing technology into their applications. Its high level of integration, combined with its powerful processing capabilities, make it a go-to choice for cutting-edge industrial and automotive solutions.

You May Also Be Interested in

STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6011 $64.8033
6+ $17.7240 $106.3440
9+ $17.1701 $154.5309
13+ $16.6163 $216.0119
16+ $16.0624 $256.9984
21+ $14.4008 $302.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess