EN
  • EN
  • DE

HMC3716LP4E

Part No HMC3716LP4E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 10MHz ~ 1.3GHz
Input Range -10dBm ~ 5dBm
Voltage - Supply 5V
Current - Supply 115 mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC3716
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873746-HMC3716LP4E
Ultra Librarian 3D Model Ultra Librarian HMC3716LP4E CAD Model

Description

Product Overview: HMC3716LP4E by Analog Devices Inc.

The HMC3716LP4E from Analog Devices Inc. is a high-performance, low power Phase Frequency Detector (PFD) designed for precision phase comparison of two input signals. This advanced component is a crucial part of phase-locked loop (PLL) systems, enabling fine control over frequency synthesis and signal timing applications in a wide range of electronic products.

Encased in a compact 4x4 mm QFN-24 package, the HMC3716LP4E is engineered to offer exceptional phase detection capabilities with a high level of integration, making it suitable for space-constrained applications. It operates over a broad frequency range, providing designers with a versatile solution that can be adapted to various operational conditions.

Key Features and Benefits

  • Wide Frequency Range: The HMC3716LP4E is capable of handling input frequencies that make it a flexible choice for diverse applications, from low-frequency systems to high-speed data communications.
  • Low Power Consumption: Designed with power efficiency in mind, this device ensures minimal impact on the power budget of the system, which is especially critical for portable and battery-powered applications.
  • High Phase Detection Sensitivity: The device boasts excellent sensitivity to phase differences between input signals, ensuring accurate phase comparison and lock times in PLL circuits.
  • Robust Output Signals: The PFD provides robust output signals that are essential for the control of Voltage Controlled Oscillators (VCOs), enabling stable and precise frequency synthesis.
  • Integrated Charge Pump: The inclusion of an on-chip charge pump further simplifies the PLL design by reducing the number of external components required.

Applications

The versatility of the HMC3716LP4E makes it an ideal choice for a multitude of applications, including:

  • Wireless infrastructure (Base Stations, Point-to-Point/Multipoint Radios)
  • Test and Measurement Equipment
  • Satellite and Broadband Communications
  • Aerospace and Defense Systems
  • High-Speed Clock Generation Circuits

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the HMC3716LP4E is backed by a reputation for quality, reliability, and innovation. This component is a strategic choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7437 $70.7437
2+ $58.0461 $116.0922
3+ $56.2321 $168.6963
4+ $54.4182 $217.6728
5+ $52.6043 $263.0215
7+ $47.1625 $330.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess