EN
  • EN
  • DE

MC100ELT21DT

Part No MC100ELT21DT
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 5 V Differential PECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100ELT21
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1216660-MC100ELT21DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100ELT21DT CAD Model

Description

The MC100ELT21DT is a high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations in power and signal management. This differential PECL to TTL translator is specifically engineered to bridge the gap between two distinct logic families, enabling seamless communication in mixed-voltage systems.

Key Features

  • High-Speed Performance: The MC100ELT21DT operates at exceptional speeds, making it suitable for high-frequency applications that require rapid data processing and minimal signal delay.
  • PECL to TTL Translation: This device efficiently converts positive ECL logic levels to TTL logic levels, ensuring compatibility between different digital circuits.
  • 5V Power Supply: The translator is designed to work with a 5V power supply, which is common in TTL systems, providing ease of integration and power management.
  • Temperature Range: It operates over an industrial temperature range, making it robust for use in various environments and applications.
  • Surface Mount Package: The MC100ELT21DT comes in a space-saving SOIC-8 package, ideal for compact PCB layouts and modern electronic designs.

Applications

The versatility of the MC100ELT21DT allows it to be used in a wide array of applications, including:

  • Communication systems
  • Networking equipment
  • Signal conversion and interfacing
  • High-speed data acquisition
  • Computer motherboards

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5 V ±5%
Input Signal PECL
Output Signal TTL
Operating Temperature -40°C to +85°C
Package Type SOIC-8

With its robust design and reliable performance, the MC100ELT21DT from ON Semiconductor is an excellent choice for designers looking to create seamless interfaces between PECL and TTL logic circuits.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2444 $58.3992
44+ $2.6623 $117.1412
68+ $2.5791 $175.3788
93+ $2.4960 $232.1280
120+ $2.4128 $289.5360
161+ $2.1633 $348.2913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess